location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
zumo 550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00567-00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld 3.5" Black
  • - Auto Motorcycle
  • - Touchscreen 320 x 240 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black :
The short editorial description of Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black

zumo 550 Motorcycle Navigator 3.5" LCD
More>>>
Short summary description Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black:
This short summary of the Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin zumo 550, Internal storage, 3D, 3.5", 320 x 240 pixels, 2.8 x 2.1", Handheld

Long summary description Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black:
This is an auto-generated long summary of Garmin zumo 550 navigator Handheld 3.5" Touchscreen 10.6 oz (300.5 g) Black based on the first three specs of the first five spec groups.

Garmin zumo 550. Map storage: Internal storage, Map view options: 3D. Display diagonal: 3.5", Display resolution: 320 x 240 pixels, Display size (HxV) (imperial): 2.8 x 2.1". Form factor: Handheld, Product color: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 10.6 oz (300.5 g), Width: 0.48" (12.2 mm), Depth: 0.161" (4.1 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:15:21
Uk has collected 14 expert reviews for Garmin zumo 550 navigator Handheld 8.89 cm (3.5") Touchscreen 300.5 g Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
T3.com
Updated:
2011-07-31 07:15:11
Maps and motorbikes make worse bedfellows than Cherie and Gordon; try leafing through a damp A-Z when youre blurring through a landscape at 110. Enter Garmin with a waterproof, glove-friendly, bar-mounted map...The Zumo sits on your handlebars, hook...
Good Tough, Waterproof, Glove-friendly, Speaks full street names.
Bad Poor volume control and battery life.
Bottom line The best bikers satnav on the road...
80%
goodgearguide.com.au
Updated:
2011-11-07 14:44:00
The zumo 550 is without doubt an excellent option if you need a GPS unit for your motorcycle or scooter.
Good Rugged design, user interface, includes all accessories for mounting, Bluetooth technology, includes a car window mount...
Bad Rubber buttons hard to press, no screen protector included, display could have been larger The Final Word The zumo 550 is without doubt an excellent option if you need a GPS unit for your motorcycle or scooter.
Bottom line The zumo 550 is without doubt an excellent option if you need a GPS unit for your motorcycle or scooter.
80%
LordPercy.com
Updated:
2011-07-31 07:15:00
While car drivers have a plethora of GPS navigation systems to choose from the poor motorcyclist has a more limited selection available and we frequently get emails asking us which is best for the biker. So when offered the Garmin Zumo 550 to review we...
0%
yournav.com
Updated:
2011-07-31 07:15:16
About this time last year, TomTom finally shipped their RIDER after months of delay. The RIDER was a true TomTom product, and yet it was different: for one, it was built especially for motorcycle use and it was the first TomTom device to use NAVTEQ map...
0%
gpsinformation.net
Updated:
2011-07-31 07:15:21
Garmin zumo 550 -Auto Routing, Traffic, Bluetooth Phone and Headset Specifically Designed for a Motor Bike Installation For questions about this product, log onto the GPSInformation.net FORUM Return to Home Page ° Text by jack yeazel (14 Jan. 2007 -Add...
0%