location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.J5205.001 projector lamp 220 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.J5205.001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J5205.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046022631 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:29:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ 5J.J5205.001 projector lamp 220 W UHP :
The short editorial description of BenQ 5J.J5205.001 projector lamp 220 W UHP

Projector Spare Lamp
More>>>
BenQ 5J.J5205.001 projector lamp 220 W UHP:
The official marketing text of BenQ 5J.J5205.001 projector lamp 220 W UHP as supplied by the manufacturer

BENQ Projector Spare Lamp for MS500/MX501/MX501-V.

Short summary description BenQ 5J.J5205.001 projector lamp 220 W UHP:
This short summary of the BenQ 5J.J5205.001 projector lamp 220 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 5J.J5205.001, UHP, 220 W, 4500 h, MS500/MX501/MX501-V

Long summary description BenQ 5J.J5205.001 projector lamp 220 W UHP:
This is an auto-generated long summary of BenQ 5J.J5205.001 projector lamp 220 W UHP based on the first three specs of the first five spec groups.

BenQ 5J.J5205.001. Lamp type: UHP, Bulb power: 220 W, Service life of lamp: 4500 h, Compatibility: MS500/MX501/MX501-V

Features
Compatibility *
MS500/MX501/MX501-V
Service life of lamp
4500 h
Bulb power *
220 W
Features
Lamp type
UHP
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL823 projector lamp 220 W UHP
(show image)
GL823 GL823 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0W05.001 projector lamp 180 W BenQ 5J.J0W05.001 projector lamp 180 W
(show image)
5J.J0W05.001 5J.J0W05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0T05.001 projector lamp 210 W BenQ 5J.J0T05.001 projector lamp 210 W
(show image)
5J.J0T05.001 5J.J0T05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.08G01.001 projector lamp 200 W BenQ 5J.08G01.001 projector lamp 200 W
(show image)
5J.08G01.001 5J.08G01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J2C01.001 projector lamp 200 W BenQ 5J.J2C01.001 projector lamp 200 W
(show image)
5J.J2C01.001 5J.J2C01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 59.J9901.CG1 projector lamp 200 W NSH BenQ 59.J9901.CG1 projector lamp 200 W NSH
(show image)
59.J9901.CG1 59.J9901.CG1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)