location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 5 01IMH05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90Q7003AMW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:25:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 90Q7003AMW user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Gray 90 W
  • - Intel® Core™ i5 i5-10400T 2 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray :
The short editorial description of Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray

Intel Core i5-10400T, 512GB SSD, 90W, Tiny (1L), Integrated 100/1000M, 11ac 2x2 + BT5.0, USB, HDMI, RJ-45, DP, Windows 10 Home 64, Nordic (DK/FI/SV/NO/EN)
More>>>
Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray:
The official marketing text of Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray as supplied by the manufacturer

Lenovo™ IdeaCentre™ Mini 5i packs a deceptively powerful punch within a compact and friendly
textile-covered exterior, featuring up to 10th generation Intel® Core™ i7 processors, fast DDR4
RAM memory, plus plenty of memory, storage, and ports for your everyday computing needs.

Short summary description Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray:
This short summary of the Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre Mini 5 01IMH05, 2 GHz, Intel® Core™ i5, i5-10400T, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray:
This is an auto-generated long summary of Lenovo IdeaCentre Mini 5 01IMH05 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini PC Gray based on the first three specs of the first five spec groups.

Lenovo IdeaCentre Mini 5 01IMH05. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Gray

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10400T
Processor cores
6
Processor threads
12
Processor boost frequency
3.5 GHz
Processor frequency *
2 GHz
Processor cache
12 MB
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.3 GHz
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Color name
Mineral Grey
Volume
1 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Gray
Performance
Motherboard chipset
Intel H470
Audio chip
Realtek ALC233VB
Audio system
High Definition Audio
Built-in speaker(s)
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
90 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Weight & dimensions
Width *
7.64" (194 mm)
Depth *
7.18" (182.4 mm)
Height *
1.57" (40 mm)
Weight *
3.26 lbs (1.48 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Country Distributor
United Kingdom 1 distributor(s)