location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL5716N KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL5716N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP3020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792398124 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:49:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL5716N KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Mouse port type: USB
  • - 1280 x 1024 pixels
  • - Housing material: Metal, Plastic
  • - LCD Built-in display
  • - 21.2 W
Guarantee:
Long product name ATEN CL5716N KVM switch Rack mounting Black :
The short editorial description of ATEN CL5716N KVM switch Rack mounting Black

16-Port 19" LCD KVM Switch (USB - PS/2 VGA) with USB Peripheral port
More>>>
ATEN CL5716N KVM switch Rack mounting Black:
The official marketing text of ATEN CL5716N KVM switch Rack mounting Black as supplied by the manufacturer

Features
- Integrated KVM console with 19" LCD monitor in a Slideaway™ housing
- Available with or without Fingerprint Identification Reader**
- Space saving technology - up to two consoles (one bus) control up to 16 computers
- Daisy-chain up to 31 additional units - control up to 512 computers from a single console (With compatible KVM Swithces: ACS1208A, ACS1216A, CS1708A,CS1716A)
- Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
- LCD module USB port allows each computer to access USB peripherals*
- LCD module rotates up to 115 degrees for a more comfortable viewing angle
- Multiplatform support – Windows, Linux, Mac, and Sun
- Supports multimedia USB keyboards for PC, Mac and Sun
- Auto PS/2 and USB interface detection
- Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneous booting of multiple computers even when the console focus is elsewhere
- Supports external USB mouse
- Superior video quality - supports resolutions up to 1280 x 1024 @ 75 Hz
- No software required - convenient computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menus
- Auto-senses station's position on daisy-chained installations; no need for manual dip switch setting; front panel led indicates station's position
- Port names automatically reconfigured when station sequence is changed
- Two level password security - only authorized users can view and control computers
- Supports one administrator and four user accounts with separate profiles
- Auto Scan mode enables continuous monitoring of user-selected computers
- Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
- Hot pluggable - add or remove computers without having to power down the switch
- Beeper on/off via hotkey and OSD
- Firmware upgrades to all the chained KVM switches at the same time via the daisy-chain cable

Package Contents
- 1x CL5716 LCD KVM Switch with standard Rack Mount Kit
- 2x Custom KVM Cable Sets
- 1x 5-in-1 USB / PS/2 Console Cable
- 1x Firmware Upgrade Cable
- 1x Power Cord (AC Power Models)
- 1x User Instructions

Short summary description ATEN CL5716N KVM switch Rack mounting Black:
This short summary of the ATEN CL5716N KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL5716N, 1280 x 1024 pixels, Rack mounting, 21.2 W, 1U, Black

Long summary description ATEN CL5716N KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CL5716N KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CL5716N. Mouse port type: USB, Console port: RS-232. Maximum resolution: 1280 x 1024 pixels. Product color: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 21.2 W

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
No
Mouse port type *
USB
USB 2.0 ports quantity
2
Console port
RS-232
DC-in jack
Yes
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal, Plastic
LED indicators
Yes
Certification
Windows 7 CN ZL 200610081929.7 (19), CN ZL 200710181531.5, TW I339467, TW I340311 (19), US 6564275, US 7505255 (19), US 7585176
Display
Built-in display *
Yes
Display
LCD
Power
Input voltage
100-240 V
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
21.2 W
USB powered
No
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
18.9" (480 mm)
Depth
25" (634 mm)
Height
1.73" (44 mm)
Weight
32.4 lbs (14.7 kg)
Packaging data
Package dimensions (WxDxH)
25.7 x 12.9 x 5.37" (654 x 327.7 x 136.5 mm)
Package weight
34 lbs (15.4 kg)
Packaging content
Cables included
AC, KVM
Manual
Yes
Other features
Connectivity technology
Wired
Brand Image Article code product Stock Price from
ATEN CL5716FM KVM switch Rack mounting Gray ATEN CL5716FM KVM switch Rack mounting Gray
(show image)
DCP3018 CL5716FM 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5708FM KVM switch Rack mounting Black ATEN CL5708FM KVM switch Rack mounting Black
(show image)
DCP3015 CL5708FM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)