location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra Color 45N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43J8066
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:31
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4 :
The short editorial description of Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4

OPTRA COLOR 45N BUSINESS INK 8PPM 24MB
More>>>
Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4:
The official marketing text of Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4 as supplied by the manufacturer

The Optra Color 45n is the wide format colour printer that offers workgroups the ultimate combination of speed,image quality, versatility and affordability. From edge-to-edge full colour A3 graphics and CAD/CAMapplications to colour spread sheets and more, it sets the standard in large format colour performance. Colour quality you can count on. Because image quality is a critical factor in your success, choose the one printer that
won't ask you to compromise. The Optra Color 45n delivers professional quality output on a full range of coated and ordinary papers as well as envelopes, transparencies and more. It stands up to demanding office and specialist printing needs-from A4 monochrome business printing to full colour SA3 output.

Short summary description Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4:
This short summary of the Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Optra Color 45N, Color, 600 x 600 DPI, A4, 5000 pages per month, 8 ppm

Long summary description Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark Optra Color 45N inkjet printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Optra Color 45N. Color, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm

Features
Color *
Yes
Maximum duty cycle *
5000 pages per month
Printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A4
Performance
Internal memory *
24 MB
Sound power level (standby)
47 dB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
19.8 lbs (9 kg)
Other features
Dimensions (WxDxH)
22.2 x 10.9 x 9.72" (563 x 277 x 247 mm)