location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts THINCLIENT-20 CPU holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts nuc/thin client holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THINCLIENT-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443283
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 487415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 13:26:36
The date of the most recent change of the data-sheet in Icecat's system
THINCLIENT-20_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts THINCLIENT-20 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts THINCLIENT-20 CPU holder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15.4 lbs (7 kg)
  • - 50 x 50,75 x 75,100 x 100
  • - Black
  • - Material: Steel
Guarantee: 5 year
Long product name Neomounts THINCLIENT-20 CPU holder Black :
The short editorial description of Neomounts THINCLIENT-20 CPU holder Black

Neomounts Thin Client Holder (attach between monitor and mount) - Black
More>>>
Neomounts THINCLIENT-20 CPU holder Black:
The official marketing text of Neomounts THINCLIENT-20 CPU holder Black as supplied by the manufacturer

The Neomounts thin client mount, model THINCLIENT-20, allows you to mount a thin client computer to a monitor mount. A thin client mount creates a neat and clean desk because its stored behind the monitor and doesn't use any valuable desk space. Increase the lifetime of your computer due to reduced intake of dust and dirt. Keep the workplace clean without computers on the desk.

This Neomounts thin client mount allows vertical installation of thin client computer between the screen and monitor mount. This product includes VESA50, VESA75 and VESA100 hole pattern to simplify installation with flat screens and flat screen mounts. Hide your cables and keep the workplace nice and tidy.

Easy to adjust in width and depth to fit most thin client PCs. The specifications listed show maximum and minimum width and depth of the mount.

All installation material is included with the product.

Short summary description Neomounts THINCLIENT-20 CPU holder Black:
This short summary of the Neomounts THINCLIENT-20 CPU holder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts THINCLIENT-20, 15.4 lbs (7 kg), 50 x 50,75 x 75,100 x 100, Black, Steel, Taiwan, Thin clients

Long summary description Neomounts THINCLIENT-20 CPU holder Black:
This is an auto-generated long summary of Neomounts THINCLIENT-20 CPU holder Black based on the first three specs of the first five spec groups.

Neomounts THINCLIENT-20. Maximum weight capacity: 15.4 lbs (7 kg), Panel mounting interface: 50 x 50,75 x 75,100 x 100, Product color: Black. Width: 3.94" (100 mm), Width adjustment range: 2.05 - 3.94" (52 - 100 mm), Height (max): 5.43" (13.8 cm). Master (outer) case width: 14" (355 mm), Master (outer) case length: 11.9" (303 mm), Master (outer) case height: 8.27" (210 mm). Net weight of outer carton: 22.9 lbs (10.4 kg), Gross weight of outer carton: 24 lbs (10.9 kg), Height (cm) outer carton: 8.27" (21 cm)

Features
Maximum weight capacity *
15.4 lbs (7 kg)
Panel mounting interface
50 x 50, 75 x 75, 100 x 100
Product color
Black
Material
Steel
Country of origin
Taiwan
Fixed
Yes
Compatibility
Thin clients
Weight & dimensions
Width
3.94" (100 mm)
Width adjustment range
2.05 - 3.94" (52 - 100 mm)
Height (max)
5.43" (13.8 cm)
Height adjustment range
0 - 5.43" (0 - 138 mm)
Technical details
Package depth
5.24" (133 mm)
Package height
2.99" (76 mm)
Package width
6.46" (164 mm)
Logistics data
Master (outer) case width
14" (355 mm)
Master (outer) case length
11.9" (303 mm)
Master (outer) case height
8.27" (210 mm)
Master (outer) case weight
24 lbs (10.9 kg)
Quantity per master (outer) case
8 pc(s)
Master (outer) case net weight
22.9 lbs (10.4 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
256 pc(s)
Net weight of outer carton
22.9 lbs (10.4 kg)
Gross weight of outer carton
24 lbs (10.9 kg)
Height (cm) outer carton
8.27" (21 cm)
Width (cm) outer carton
14" (35.5 cm)
Length (cm) outer carton
11.9" (30.3 cm)
Master carton (pack)
8
Quantity per master (outer) case
8 pc(s)
Country Distributor
Nederland 9 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)