location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts THINCLIENT-10 CPU holder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts thin client holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THINCLIENT-10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443276
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 475307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:21:17
The date of the most recent change of the data-sheet in Icecat's system
THINCLIENT-10_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts THINCLIENT-10 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 5 year
Long product name Neomounts THINCLIENT-10 CPU holder Silver :
The short editorial description of Neomounts THINCLIENT-10 CPU holder Silver

Neomounts Thin Client Holder (attach between monitor and pole) - Silver
More>>>
Neomounts THINCLIENT-10 CPU holder Silver:
The official marketing text of Neomounts THINCLIENT-10 CPU holder Silver as supplied by the manufacturer

With the Neomounts THINCLIENT-10, a thin client can easily be installed on a monitor arm, creating more workspace. It also protects the thin client from dust, dirt and/or theft.

The holder is adjustable in depth, making it suitable for most thin client models. See the line drawing for the exact dimensions of the holder.

The THINCLIENT-10 can be combined with the following specific Neomounts monitor arms: FPMA-D935, FPMA-D935G, FPMA-D935D, FPMA-D935D4, FPMA-D960, FPMA-D960D, FPMA-D965 and the FPMA-D1330 series. In addition, the holder is suitable for supports with a Ø 35 mm rod.

Short summary description Neomounts THINCLIENT-10 CPU holder Silver:
This short summary of the Neomounts THINCLIENT-10 CPU holder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts THINCLIENT-10, 22 lbs (10 kg), Silver, Taiwan, 3.94" (100 mm), 0.0394 - 3.94" (1 - 100 mm), 5.43" (138 mm)

Long summary description Neomounts THINCLIENT-10 CPU holder Silver:
This is an auto-generated long summary of Neomounts THINCLIENT-10 CPU holder Silver based on the first three specs of the first five spec groups.

Neomounts THINCLIENT-10. Maximum weight capacity: 22 lbs (10 kg), Product color: Silver, Country of origin: Taiwan. Width: 3.94" (100 mm), Width adjustment range: 0.0394 - 3.94" (1 - 100 mm), Height: 5.43" (138 mm). Master (outer) case width: 14" (355 mm), Master (outer) case length: 12" (305 mm), Master (outer) case height: 14" (355 mm)

Features
Maximum weight capacity *
22 lbs (10 kg)
Product color
Silver
Country of origin
Taiwan
Weight & dimensions
Width
3.94" (100 mm)
Width adjustment range
0.0394 - 3.94" (1 - 100 mm)
Height
5.43" (138 mm)
Logistics data
Master (outer) case width
14" (355 mm)
Master (outer) case length
12" (305 mm)
Master (outer) case height
14" (355 mm)
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
192 pc(s)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)