location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX300 S6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T3006SF050CH
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5630 2.53 GHz
  • - 12 GB 1333 MHz DDR3-SDRAM 3 x 4
  • - 292 GB DVD Super Multi
  • - Tower (4U) 800 W
Guarantee: 3 years On-site
Long product name Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W :
The short editorial description of Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W

PRIMERGY TX300 S6, Intel Xeon E5630 (4C/8T, 2.53GHz, SLC:4x 256KB, TLC:12MB, 5.86GT/s, 1066MHz, 80W), 12GB (3x 4GB) DDR3 registered ECC 1333MHz PC3-10600 DIMM RAM, 2x 146GB SAS 3Gbit/s 15000rpm 3.5" HDD, RAID 5/6 Ctrl., Gigabit Ethernet, DVD Super Multi
More>>>
Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W:
The official marketing text of Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W as supplied by the manufacturer

The PRIMERGY TX300 S6 is a no compromise tower server offering maximum levels of performance, expandability and availability. It combines the performance of the latest generation Intel® Xeon® processor 5600 series, with the expandability offered by 7 fast PCIe Gen 2 slots. Continuity comes from the modular RAID, redundant dual LAN and optional redundant hot-plug power supply and fans.

Fujitsu’s pioneering experience in Green IT, benefits you by lowering running
costs and keeping the energy efficiency high. These are achieved via the power supply with 92% energy efficiency, a nearly cable-less motherboard and state of the art power management features. The PRIMERGY TX300 S6: the right platform for business-critical remote sites.

Key features
- Intel® Xeon® processor 5600 series with up to 6 core operation (up to 12 threads per socket with Hyper Threading), 12 MB shared cache, Internal Memory Management Unit (3 channels of DDR3 memory) and Intel® Turbo Boost Optimization.
- More and faster memory (18 DIMMs up to 192 GB DDR3).
- Hot-plug, redundant power supply and fan option, hot-plug SAS 2.0 or SATA hard disks, modular RAID 5/6 option, Dual Gbit/s LAN, Local Service Panel (LSP) or Local Service display ( LSD) module.
- Internal max. 6 (8 optional)x SAS or SATA 3.5“ HDD or up to 12 (20 optional)x SAS or SATA 2.5” HDD, all hot-plug, 7 PCIe Gen2 slots (2 x8, 5 x4).
- ServerView Suite - Proven tools for the efficient management of physical and virtual resources throughout the entire lifecycle.

Benefits
- Higher overall productivity thanks to excellent CPU performance.
- Innovative memory for system reliability, with maximum memory protection mechanisms, ideal for virtualization.
- Highest availability and redundancy for your core applications.
- Highest flexibility thanks to state-of-the-art I/O technologies to consolidate data and applications.
- The key to high-level IT benefits and reduced operational and service costs: greater reliability, lower downtimes and improved service quality.

Short summary description Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 S6, 2.53 GHz, E5630, 12 GB, DDR3-SDRAM, 292 GB, Tower (4U)

Long summary description Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 S6 server 292 GB Tower (4U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 12 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.53 GHz, Processor model: E5630. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 4 GB. Total storage capacity: 292 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5630
Processor frequency *
2.53 GHz
Processor boost frequency
2.8 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBVB
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
19
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
12 GB
Internal memory type *
DDR3-SDRAM
Memory slots
18x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
3 x 4 GB
Maximum internal memory *
384 GB
Storage
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Number of HDDs supported
6
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap
Yes
Drive device, transfer rate
384 MB/s
Optical drive type *
DVD Super Multi
Internal drive bays
6x 3.5"
Network
Networking features
Gigabit Ethernet
LAN controller
Intel® 82575EB
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
2
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
5
PCI Express x8 slots
2
PCI Express slots version
2.0
Design
Chassis type *
Tower (4U)
Performance
Noise level
42 dB
Software
Operating system installed *
No
Software
Compatible operating systems *
- Microsoft Microsoft Hyper-V Server 2008 R2. - Microsoft Windows Server 2008 R2 Datacenter. - Microsoft Windows Server 2008 R2 Enterprise. - Microsoft Windows Server 2008 R2 Standard. - Microsoft Microsoft Windows Web Server 2008 R2. - Microsoft Windows HPC Server 2008 R2 Suite. - Microsoft Windows Small Business Server 2011 Premium Add-On. - Microsoft Windows Small Business Server Standard 2011. - Microsoft Windows Server 2008 Enterprise. - Microsoft Windows Server 2008 Standard. - Microsoft Microsoft Windows Small Business Server 2008 Standard. - Microsoft Microsoft Windows Small Business Server 2008 Premium. - Microsoft Windows Server 2003 Enterprise. - Microsoft Windows Server 2003 Standard. - Microsoft Windows Server 2003 Web. - VMware vSphere 4.1. - VMware vSphere 4.1 Embedded. - VMware vSphere 4.1 Installable. - VMware vSphere 4.0. - VMware vSphere 4.0 Embedded. - VMware vSphere 4.0 Installable. - Novell SUSE Linux Enterprise Server 11. - Novell SUSE Linux Enterprise Server 10. - Red Hat Enterprise Linux 6. - Red Hat Enterprise Linux 5. - Citrix XenServer.
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47924
Power
Power supply type
AC/DC
Number of power supply units
1
Power requirements
100 - 240V
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Power supply input frequency
47 - 63 Hz
Power consumption (typical)
560 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
TÜV GS, CE A, CSAc/us, FCC A, CB, RoHS, WEEE, VCCI A, JIS 61000-3-2, C-Tick, CNS 13438 A
Weight & dimensions
Width
11.3" (286 mm)
Depth
29.3" (745 mm)
Height
18.3" (466 mm)
Weight
88.2 lbs (40 kg)
Other features
Disk array controller
ICH10B
Mac compatibility
No
Drive bays
3 x 5.25"
Ventilation fan(s)
3x 120mm
DVD
SATA