location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D27-40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67A3KAC6EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802375603 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 08:03:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 67A3KAC6EU user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 250 cd/m² 3000:1
  • - AMD FreeSync
  • - E 20 kWh 20 W
Long product name Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black

27'' FHD 1920 x 1080 VA, WLED, 16.7 Million, 75 Hz, 250 nits, 72% NTSC, 1x HDMI 1.4, 1x VGA, Raven Black
More>>>
Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Smart, sensible, comfortable.
The Lenovo D27-40 Monitor is an impressive home office monitor that can double as your gaming
and entertainment machine. Get an expansive view of your work documents, favorite web series,
and addictive games on the bigger 27-inch 3-side NearEdgeless VA panel. From wherever you look
at the screen, you see the consistency in the imagery without washed-out colors – thanks to the
178°/178° wide-viewing angle. The monitor’s 72% NTSC color gamut offers vivid and captivating
colors. Spot the finer details in spreadsheets or movements in gameplay with its FHD (1920 x 1080)
resolution. The Lenovo D27-40 Monitor’s 75Hz refresh rate and 5ms response time arm you with
the speed to strike first. Matching the refreshing rate with the screen frame rate, AMD FreeSync™
technology* prevents your screen from stuttering and tearing in the middle of a game. Your eyes
are shielded from harmful blue light by the monitor’s Natural Low Blue Light technology as you
work or game for long hours. Seamlessly connect your laptop, PC, and speakers/headphones to
the monitor through its HDMI, VGA, and audio-out ports. Adjust the monitor with just a tilt as your
set it according to your ideal seating posture. The VESA Mount support comes in handy to further
enhance your comfort by giving you more working space. You can bundle the wires and tuck them
at the back of the monitor with its integrated cable management system for a tidy setup. After a
long day’s work, boot up the Lenovo D27-40 Monitor and get your A-game on!

Short summary description Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo D27-40, 27", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo D27-40 computer monitor 27" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo D27-40. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel density
81 ppi
Color depth
8 bit
Colour gamut standard
NTSC
Color gamut
72%
sRGB coverage (typical)
102.2%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Compatible operating systems
Support Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Business
Product color *
Black
Color name
Raven Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
20 W
Power consumption (max)
28 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1329742
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
24.2" (614.1 mm)
Depth (with stand)
8.25" (209.5 mm)
Height (with stand)
17.9" (454.4 mm)
Weight (with stand)
10.6 lbs (4.8 kg)
Width (without stand)
24.2" (614.1 mm)
Depth (without stand)
1.79" (45.5 mm)
Height (without stand)
14.7" (374.5 mm)
Weight (without stand)
8.82 lbs (4 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
1.11" (2.81 cm)
Packaging data
Package width
6.06" (154 mm)
Package depth
18" (456 mm)
Package height
28.2" (716 mm)
Package weight
14.6 lbs (6.6 kg)
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)