location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1750N Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1750N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB71021BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946488714
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C1750N Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 600 x 600 DPI
  • - A4 15 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 160 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 384 MHz
Long product name Epson AcuLaser C1750N Color 600 x 600 DPI A4 :
The short editorial description of Epson AcuLaser C1750N Color 600 x 600 DPI A4

LED, 600 x 600dpi, 15ppm, 20000 pages, USB, Ethernet, 160 sheets, 950W, 384MHz, LCD Screen, White
More>>>
Epson AcuLaser C1750N Color 600 x 600 DPI A4:
The official marketing text of Epson AcuLaser C1750N Color 600 x 600 DPI A4 as supplied by the manufacturer

A neat, efficient and straightforward colour printer which can help to maximise workspace without compromising on performance or quality. Fast print speeds and Ethernet connectivity can boost productivity in the office, while reduced power consumption and low maintenance provide economical benefits.

Space saving: Epson's most compact A4 colour laser-class model only takes up the space of a desktop printer to maximise valuable office workspace, yet can be shared by multiple users across a network via Ethernet.

Fast, professional printing: Fast print speeds of up to 15 mono or 12 colour pages a minute combine with a professional-standard print resolution of up to 600 x 600dpi to provide high-quality documents quickly and efficiently. Performance is enhanced with a large standard memory of 128MB.

Economical to run: Very little maintenance is required and the toner cartridge is the only supply item which needs to be replaced. Together with ENERGY STAR-qualified reduced power consumption, the total cost of ownership and environmental impact are kept to a minimum.

Short summary description Epson AcuLaser C1750N Color 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C1750N Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1750N, LED, Color, 600 x 600 DPI, A4, 15 ppm, Network ready

Long summary description Epson AcuLaser C1750N Color 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C1750N Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1750N. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
12 ppm
Color *
Yes
Print technology *
LED
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Warm-up time
25 s
Time to first page (black, normal)
12.5 s
Time to first page (color, normal)
15 s
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
160 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
TCP/IPv4, TCP/IPv6, DHCP, SNMP v1/v2, BOOTP, RARP, HTTP, SMTP/POP3, WSD (print), AutoIP, Bonjour, LLTD, DNS
Performance
Internal memory *
128 MB
Processor frequency
384 MHz
Sound pressure level (printing)
49 dB
Design
Display
LCD
Power
Power consumption (printing) *
950 W
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.4 lbs (10.6 kg)
Dimensions (WxDxH)
15.5 x 12 x 9.21" (394 x 304 x 234 mm)
Packaging data
Package width
17.4" (442 mm)
Package depth
20.9" (531 mm)
Package height
15" (380 mm)
Package weight
29.3 lbs (13.3 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
80.7" (2.05 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
80.7" (2.05 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
20 pc(s)
Other features
Mac compatibility
Yes
Safety
IEC60950: 2005, EN60950-1: 2006+A11: 2009 (IEC60825-1:2007/EN60825-1:2007)
Compatible operating systems
Windows XP, Vista, 7, Server 2003, 2008 Mac X 10.4.11+
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 163 g/m²
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2012-03-16 01:03:07
Uk has collected 7 expert reviews for Epson AcuLaser C1750N Colour 600 x 600 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-03-28 01:04:47
Epson’s Aculaser C1750N is a brilliant printer that proves colour laser printers don’t have to be big, complicated or expensive, but it is functionally basic. It has a mono LCD display so you can navigate its settings, USB and Ethernet ports so you can...
Bottom line This unobtrusive compact colour laser is ideal for low-yield home and small office use...
100%
webuser.co.uk
Updated:
2012-05-13 01:03:50
Epson’s AcuLaser C1750N proves that colour laser printers don’t have to be big, complicated or expensive. However, it doesn’t have all the...
Bottom line ★★★★★ This unobtrusive compact colour laser is perfect for personal use, and with its low price and low running costs, it is a deserving winner of our Gold Award. It’s slower than the other printers in this Group Test, but both monochrome and colour p...
100%
Brand Image Article code product Stock Price from
Epson AcuLaser M1400 1200 x 1200 DPI A4 Epson AcuLaser M1400 1200 x 1200 DPI A4
(show image)
C11CB77031BY AcuLaser M1400 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300DN 1200 x 1200 DPI A4 Epson AcuLaser M2300DN 1200 x 1200 DPI A4
(show image)
C11CB47031BX AcuLaser M2300DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C3900DN Epson AcuLaser C3900DN
(show image)
C11CB46021BX C3900DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)