location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1700 Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C1700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB71001BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C1700 Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - LCD
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 192 MHz
Long product name Epson AcuLaser C1700 Color 600 x 600 DPI A4 :
The short editorial description of Epson AcuLaser C1700 Color 600 x 600 DPI A4

LED, 600 x 600 dpi, 12ppm, 20000 pages, USB, 192MHz, White
More>>>
Epson AcuLaser C1700 Color 600 x 600 DPI A4:
The official marketing text of Epson AcuLaser C1700 Color 600 x 600 DPI A4 as supplied by the manufacturer

A neat, efficient and straightforward colour printer which can help to maximise workspace without compromising on performance or quality. Fast print speeds can boost productivity in the office, while reduced power consumption and low maintenance provide economical benefits.

Saving space: Epson's most compact A4 colour laser-class model only takes up the space of a desktop printer to maximise valuable office workspace.

Fast, professional printing: Fast print speeds of up to 12 mono or 10 colour pages a minute combine with a professional-standard print resolution of up to 600 x 600dpi to provide high-quality documents quickly and efficiently. Performance is enhanced with a large standard memory of 64MB.

Economical to run: Very little maintenance is required and the toner cartridge is the only supply item which needs to be replaced. Together with ENERGY STAR-qualified reduced power consumption, the total cost of ownership and environmental impact are kept to a minimum.

Short summary description Epson AcuLaser C1700 Color 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C1700 Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1700, LED, Color, 600 x 600 DPI, A4, 12 ppm

Long summary description Epson AcuLaser C1700 Color 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C1700 Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1700. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LCD

Printing
Print speed (color, normal quality, A4/US Letter)
10 ppm
Color *
Yes
Print technology *
LED
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
17.3 s
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Processor frequency
192 MHz
Sound pressure level (printing)
47 dB
Design
Display
LCD
Power
Power consumption (printing) *
950 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.4 lbs (10.6 kg)
Dimensions (WxDxH)
15.5 x 12 x 9.21" (394 x 304 x 234 mm)
Packaging data
Package width
17.4" (442 mm)
Package depth
20.9" (531 mm)
Package height
15" (380 mm)
Package weight
29.3 lbs (13.3 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
80.7" (2.05 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
80.7" (2.05 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
20 pc(s)
Other features
Mac compatibility
Yes
Wireless technology
No
Safety
IEC60950: 2005, EN60950-1: 2006+A11: 2009 (IEC60825-1:2007/EN60825-1:2007)
Compatible operating systems
Windows XP, Vista, 7, Server 2003, 2008 Mac X 10.4.11
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 163 g/m²
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)