location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-4015 DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB27301BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 26 ppm
  • - USB port Ethernet LAN
Long product name Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4

4800 x 1200dpi, 3pl, 26ppm, 20sec, USB, Ethernet, Epson Connect, 580 sheets, 333MHz, White
More>>>
Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

We all know how frustrating it is waiting for a print job, even more so when it’s only a few pages. That’s why Epson created the WorkForce Pro WP-4015 DN printer. Designed to suit the modern office, both inside and out, this is the ultimate professional tool.

Faster printing:
It offers a 50% lower cost per page*1 and faster printing*2 for those small print jobs, compared to the top 10 best-selling colour lasers. And when printing double-sided it’s twice as fast as the nearest leading competitor*3.

Economical and Ecological:
It offers a massive 80% reduction*4 on energy consumption compared to competitive lasers – providing significant cost and environmental savings. Ink cartridges are clean and easy to change and the cartridge is the only part that needs replacing, so the process is hassle-free.

Engineered for Business:
A high print resolution of up to 4800x1200dpi means businesses get top-quality prints which are water, smudge, highlighter and fade resistant because they are instantly dry. And the paper capacity of 330 sheets as standard means you won’t need to spend valuable time looking after it. Its high-yield, superior quality DURABrite Ultra ink cartridges are low maintenance and offer low-cost printing, producing up to 3,400 pages*10.

Easy to integrate:
Network-ready for sharing across workgroups, it comes with USB and Ethernet connectivity.

Print on the move:
It comes with Epson Connect*7 to meet all mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4015 DN, Color, 4800 x 1200 DPI, A4, 26 ppm, Network ready, White

Long summary description Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Epson WorkForce Pro WP-4015 DN inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4015 DN. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Network ready. Product color: White

Features
Color *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
20 s
Time to first page (color, normal)
28 s
Input & output capacity
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Photo paper sizes (imperial)
10x15"
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Design
Market positioning *
Home & office
Product color *
White
Country of origin
China
Power
Power consumption (printing) *
22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
18.1" (460 mm)
Depth
16.5" (420 mm)
Height
11.2" (284 mm)
Weight
24 lbs (10.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
20.6" (522 mm)
Package depth
24.2" (614 mm)
Package height
19.1" (484 mm)
Package weight
33.5 lbs (15.2 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
82.3" (2.09 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
82.3" (2.09 m)
Quantity per pallet
8 pc(s)
Other features
Network ready
Yes
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-21 01:21:19
Uk has collected 3 expert reviews for Epson WorkForce Pro WP-4015 DN inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
computeractive.co.uk
Updated:
2012-03-21 01:21:18
There have been several attempts to persuade customers that a good inkjet printer can rival a small business laser, with various degrees of success. Epson is having another go with its Workforce Pro range and, judging by this model, it deserves to succ...
Good Very low running costs; up to 3,500 pages per cartridge; fast printing, particularly duplex; good print quality print; twin paper trays...
Bad No wireless connection...
Bottom line Epson has done a great job with this excellent, well-priced printer that's ideal for small and home offices...
100%
Brand Image Article code product Stock Price from
Epson WorkForce WF-2010W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi Epson WorkForce WF-2010W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi
(show image)
C11CC40301 WF-2010W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)