DELL logo

DELL Vostro 3500 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65234
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points DELL Vostro 3500 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-1135G7 (8MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 WVA
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name DELL Vostro 3500 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Core i5-1135G7 (8MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 WVA, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit

DELL Vostro 3500 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Better tools for quicker results.
15.6-inch laptop featuring a 2-sided narrow border, ExpressCharge™ battery, and 11th Gen Intel® Core™ processors.

Short summary description DELL Vostro 3500 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Vostro 3500, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Vostro 3500 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Vostro 3500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.92 lbs (1.78 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.