location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U038AB-003-S-LB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276766 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 03:19:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Soft, flexible silicone jacket allows easy bending and avoids messy tangling
  • - Constructed with antibacterial material proven effective in inhibiting E. coli and staph
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient charges and data transfers
  • - Supports 60W power output for charging, syncing and powering mobile devices
  • - Light blue jacket permits fast, easy identification in a crowded charging station
Guarantee: Lifetime limited
Long product name Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue :
The short editorial description of Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue

Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m)
More>>>
Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue:
The official marketing text of Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue as supplied by the manufacturer

USB Cable Charges and Syncs Your Phone or Other USB-C Mobile Device
This USB sync/charge cable (M/M) connects your smartphone, tablet, MacBook Pro, Windows laptop or other USB-C device to the USB-A port on a computer, wall charger or car charger. It supports power output up to 20V/3A (60W), which is sufficient for fast charging and powering most mobile devices. It also simultaneously synchronizes and transfers data at USB 2.0 speeds up to 480 Mbps.

Innovative Soft Cable Jacket Prevents Tangles, Allows Flexible Bends
Very flexible for convenient on-the-go connections, this ultra-soft silicone-layered jacket avoids nasty tangles in your backpack or laptop bag and feels nice to the touch. Plus, it bends easily for connecting to devices in tight spaces or around obstacles.

Provides Extra Protection Against Certain Bacteria
The molded connectors and jacket are constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this Safe-It™ cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Light Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The USB cable has a light blue jacket, which is easy to identify quickly in a crowded charging station and helps prevent the cable from becoming accidentally disconnected.

Short summary description Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue:
This short summary of the Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U038AB-003-S-LB, 35.8" (0.91 m), USB A, USB C, USB 2.0, 480 Mbit/s, Blue

Long summary description Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue:
This is an auto-generated long summary of Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue based on the first three specs of the first five spec groups.

Tripp Lite U038AB-003-S-LB. Cable length: 35.8" (0.91 m), Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product color: Blue

Features
Cable length *
35.8" (0.91 m)
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Silicone
Maximum data transfer rate
480 Mbit/s
Product color *
Blue
Country of origin
Vietnam
Power
Input voltage
20 V
Input current (max)
3 A
Weight & dimensions
Cable diameter
0.161" (4.1 mm)
Weight
1.76 oz (50 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Packaging data
Package weight
2.82 oz (80 g)
Package type
Polybag
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Technical details
Compliance certificates
CE, REACH, RoHS, UKCA
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
31 oz (880 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332276763
Other features
Depth
0.5" (12.7 mm)
Height
9" (228.6 mm)
Width
7" (177.8 mm)
Brand Image Article code product Stock Price from
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black Tripp Lite U428F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
(show image)
U428F-30M-D3 U428F-30M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U030AB-006-WH USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B White Tripp Lite U030AB-006-WH USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B White
(show image)
U030AB-006-WH U030AB-006-WH Safe-IT USB 2.0 A to USB Mini-B Antibacterial Cable (M/M), White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-006-WH USB cable 72" (1.83 m) USB 2.0 USB A White Tripp Lite U024AB-006-WH USB cable 72" (1.83 m) USB 2.0 USB A White
(show image)
U024AB-006-WH U024AB-006-WH Safe-IT USB 2.0 Antibacterial Extension Cable (A M/F), USB 2.0, White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-003-WH USB cable 35.8" (0.91 m) USB 2.0 USB A White Tripp Lite U024AB-003-WH USB cable 35.8" (0.91 m) USB 2.0 USB A White
(show image)
U024AB-003-WH U024AB-003-WH Safe-IT USB 2.0 Antibacterial Extension Cable (A M/F), USB 2.0, White, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022AB-006-WH USB cable 72" (1.83 m) USB 2.0 USB A USB B White Tripp Lite U022AB-006-WH USB cable 72" (1.83 m) USB 2.0 USB A USB B White
(show image)
U022AB-006-WH U022AB-006-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-001-KPA-BK USB cable 11.8" (0.3 m) USB 2.0 DisplayPort USB A Black Tripp Lite U024-001-KPA-BK USB cable 11.8" (0.3 m) USB 2.0 DisplayPort USB A Black
(show image)
U024-001-KPA-BK USB 2.0 Hi-Speed All-in-One Keystone/Panel Mount Extension Cable (M/F), Angled Connector, 0.31 m (1-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M101-006-LMC-BK USB cable 72" (1.83 m) USB 2.0 USB A Micro-USB B Black Tripp Lite M101-006-LMC-BK USB cable 72" (1.83 m) USB 2.0 USB A Micro-USB B Black
(show image)
M101-006-LMC-BK M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038-010-GY-MAX USB cable 120.1" (3.05 m) USB 2.0 USB A USB C Gray Tripp Lite U038-010-GY-MAX USB cable 120.1" (3.05 m) USB 2.0 USB A USB C Gray
(show image)
U038-010-GY-MAX Heavy-Duty USB-A to USB-C Cable - M/M, USB 2.0, UHMWPE and Aramid Fibers, Grey, 3.05 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038-006-GY-MAX USB cable 70.9" (1.8 m) USB 2.0 USB A USB C Gray Tripp Lite U038-006-GY-MAX USB cable 70.9" (1.8 m) USB 2.0 USB A USB C Gray
(show image)
U038-006-GY-MAX Heavy-Duty USB-A to USB-C Cable - M/M, USB 2.0, UHMWPE and Aramid Fibers, Grey, 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)