location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11JY0004MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890471082 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:38:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i5-11500 (6C/12T, 2.7/4.6GHz, 12MB)
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe x4 NVMe Opal
  • - Intel UHD Graphics 750
  • - Windows 10 Pro 64
Guarantee: 3-year, Onsite
Long product name Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The short editorial description of Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Intel Core i5-11500 (6C/12T, 2.7/4.6GHz, 12MB), 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe x4 NVMe Opal, 23.8" FHD (1920x1080) IPS 250nits Anti-glare 72% NTSC Touch, Intel UHD Graphics 750, Intel 9560 11ac 2x2 + BT5.1 vPro, 5.0MP + IR Hybrid, Windows 10 Pro 64
More>>>
Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official marketing text of Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

A desktop you define
The ThinkCentre M90a Gen 2 all-in-one (23.8" Intel) features a smarter, sleeker, and more secure desktop than its predecessor. Built on the Intel vPro® platform and powered by 11th Gen Intel® Core™ processors, this desktop delivers speedy responsiveness and manageability. What’s more, it’s ideal for the front office with its adjustable 23.8" FHD display, cable-management, and Dolby Atmos® speakers with noise-cancelling mics.

Short summary description Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90a, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90a Intel® Core™ i5 i5-11500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90a. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Smarter security
Smarter security

The ThinkCentre M90a Gen 2 all-in-one PC includes the ThinkShield security solution for comprehensive, end-to-end protection of critical data and business technology. Smart USB ports prevent unauthorized people from uploading files, while a chassis intrusion switch detects any attempts to remove the system cover. Trusted Platform Module encrypts your data and your passwords. And biometrics let you use your face to log in with the optional hybrid IR camera.

Keep wandering eyes away
The optional PrivacyGuard display panel with PrivacyAlert on this AIO features an electronic filter to keep your screen private—and it’s easily controlled with just the touch of a button. When on, if someone glances at your screen from an angle, the panel appears black. What’s more, the display automatically blurs when you look away, which further secures your critical data.

AI Innovation
AI Innovation

The optional RGBIR camera and the smart security software combined will improve your experience. This solution allows: digital wellbeing reports (time on screen, time since last break, distance from your eyes to screen) , additional security (blur screen, face ID login, auto lock if unidentified user touches mouse or keyboard, Window Hello facial Login), power optimization (auto dim, stay awake, wake up screen) and mouse use enhancement (mouse or selected window can auto jump to the screen where the user is facing)

Clean design
Clean design

Cleanliness and comfort clear the mind. The ThinkCentre M90 Gen 2 all-in-one’s stand supports neat cable management with integrated cable routing, cable guide, and cable cover to keep workspaces uncluttered. An alternate stand with a wider adjustable angle display—but without cable management—is recommended for touchscreen models. Both options include a keyboard and phone garage for devices, so desks stay clean and clutter-free.

Give productivity a boost
With the Intel vPro® platform that's built for business, you'll have the assurance that you’re getting everything you need to run productively, more securely, and cost-effectively, 24/7 with a remote manageability. 5M camera and Dolby Atmos for a better video conference experience

Handles the unexpected
Handles the unexpected

ThinkCentre PCs are tested against 10 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from temperature extremes to vibrations and shocks, you can trust your ThinkCentre M90a Gen 2 all-in-one will handle whatever life throws its way.

Cooler & quieter
With our next-gen Intelligent Cooling Engine (ICE) 4.0, the M90a Gen 2 AIO delivers unparalleled efficiency using three different modes. You can choose to bump up your power with a 15% increase, or opt for a quieter experience that runs 5 decibels lower. Or go with maximum cooling to prevent your system from running hot.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Tilt angle range
-5 - 70°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-11500
Processor cores
6
Processor boost frequency
4.6 GHz
Processor frequency *
2.7 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 750
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC233
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Color name
Black
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel Q570
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Operating system language
Dutch, English, Italian, French, German
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
21.3" (541 mm)
Depth (with stand)
9.16" (232.7 mm)
Height (with stand)
18.4" (467.7 mm)
Weight (with stand)
18.9 lbs (8.58 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Swiss
Brand Image Article code product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 27" 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 27" 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)