location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CY-TF65BBCXXY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CY-TF65BBCXXY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY-TF65BBCXXY
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 20:01:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung CY-TF65BBCXXY :
The short editorial description of Samsung CY-TF65BBCXXY

FLIP Pro 75/85” Connectivity Tray
More>>>
Samsung CY-TF65BBCXXY:
The official marketing text of Samsung CY-TF65BBCXXY as supplied by the manufacturer

Enjoy Versatile Connectivity
Samsung Flip's connectivity by optional tray empowers a fully synchronized, user-friendly collaborative experience. In front of screen, align your personal devices with the central screen for interactive content visibility, notation and sharing.

Short summary description Samsung CY-TF65BBCXXY:
This short summary of the Samsung CY-TF65BBCXXY data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CY-TF65BBCXXY, Gray, White, Connectivity tray

Long summary description Samsung CY-TF65BBCXXY:
This is an auto-generated long summary of Samsung CY-TF65BBCXXY based on the first three specs of the first five spec groups.

Samsung CY-TF65BBCXXY. Product color: Gray, White, Product type: Connectivity tray

Features
Product type *
Connectivity tray
Product color *
Gray, White
Ports & interfaces
HDMI ports quantity
1
USB port
Yes
USB ports quantity
3
Weight & dimensions
Width
10.6" (269.8 mm)
Weight & dimensions
Depth
2.24" (56.9 mm)
Height
4.38" (111.3 mm)
Weight
17.6 oz (500 g)
Packaging data
Package width
5.35" (136 mm)
Package depth
2.72" (69 mm)
Package height
11.6" (294 mm)
Package weight
24.7 oz (700 g)
Country Distributor
Australia 2 distributor(s)