HP logo

HP Compaq Presario CQ57-210SD C-50 15.6" 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 6250 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74039
Info modified on:
02 Sept 2024, 22:54:16
Short summary description HP Compaq Presario CQ57-210SD C-50 15.6" 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 6250 Windows 7 Home Premium:

HP Compaq Presario CQ57-210SD, 1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description HP Compaq Presario CQ57-210SD C-50 15.6" 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 6250 Windows 7 Home Premium:

HP Compaq Presario CQ57-210SD. Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Home Premium. Weight: 5.62 lbs (2.55 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.