location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051211 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum Cartridge CMYK 36k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051211
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946484822
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S051211 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 36000 pages
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - 1 pc(s)
Long product name Epson C13S051211 printer drum Original 1 pc(s) :
The short editorial description of Epson C13S051211 printer drum Original 1 pc(s)

Drum Cartridge CMYK 36k
More>>>
Short summary description Epson C13S051211 printer drum Original 1 pc(s):
This short summary of the Epson C13S051211 printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051211, Original, AL-C2900 AL-C2900DN, 1 pc(s), 36000 pages, Laser printing, Black, Cyan, Magenta, Yellow

Long summary description Epson C13S051211 printer drum Original 1 pc(s):
This is an auto-generated long summary of Epson C13S051211 printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Epson C13S051211. Type: Original, Compatibility: AL-C2900 AL-C2900DN, Quantity per pack: 1 pc(s). Package width: 12.2" (310 mm), Package depth: 18.9" (480 mm), Package height: 14" (355 mm). Quantity per pallet layer: 6 pc(s), Quantity per pallet layer (UK): 6 pc(s), Quantity per pallet (UK): 36 pc(s)

Features
Print technology
Laser printing
Printing colors
Black, Cyan, Magenta, Yellow
Compatibility *
AL-C2900 AL-C2900DN
Type *
Original
Quantity per pack *
1 pc(s)
Page yield *
36000 pages
Product color
Black
Country of origin
China
Packaging data
Package width
12.2" (310 mm)
Package depth
18.9" (480 mm)
Package height
14" (355 mm)
Package weight
0.169 oz (4.8 g)
Logistics data
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
36 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
79.1" (2.01 m)
Harmonized System (HS) code
84439990
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
54.7" (139 cm)
Quantity per pallet
24 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)