location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 632492-B21#0D1 200 GB 2.5" SAS SLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
632492-B21#0D1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
632492-B21
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 632492-B21#0D1 200 GB 2.5" SAS SLC :
The short editorial description of HP 632492-B21#0D1 200 GB 2.5" SAS SLC

HP 200GB 6G SAS SLC SFF (2.5-inch) Enterprise Performance 3yr Warranty Solid State Drive
More>>>
HP 632492-B21#0D1 200 GB 2.5" SAS SLC:
The official marketing text of HP 632492-B21#0D1 200 GB 2.5" SAS SLC as supplied by the manufacturer

Features

Short summary description HP 632492-B21#0D1 200 GB 2.5" SAS SLC:
This short summary of the HP 632492-B21#0D1 200 GB 2.5" SAS SLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 632492-B21#0D1, 200 GB, 2.5"

Long summary description HP 632492-B21#0D1 200 GB 2.5" SAS SLC:
This is an auto-generated long summary of HP 632492-B21#0D1 200 GB 2.5" SAS SLC based on the first three specs of the first five spec groups.

HP 632492-B21#0D1. SSD capacity: 200 GB, SSD form factor: 2.5"

Features
SSD capacity *
200 GB
SSD form factor *
2.5"
Interface *
SAS
Memory type *
SLC
Weight & dimensions
Weight
15.9 oz (450 g)
Other features
Internal
Yes