location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Transferbelt unit S053009 printer belt 210000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC-L C900/1900 Transfer belt Unit 210k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343843707 show
Category:
Component in printers used to transfer colour onto paper.
Printer Belts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Transferbelt unit S053009 printer belt 210000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 210000 pages
  • - Black, Gray
  • - China
  • - 1 pc(s)
Long product name Epson Transferbelt unit S053009 printer belt 210000 pages :
The short editorial description of Epson Transferbelt unit S053009 printer belt 210000 pages

Transfer Belt Unit
More>>>
Epson Transferbelt unit S053009 printer belt 210000 pages:
The official marketing text of Epson Transferbelt unit S053009 printer belt 210000 pages as supplied by the manufacturer

Used in conjunction with Epson's color laser printer range, this Transfer Belt Unit places toner on the drum.
Consumables Included- 1 x transmission belt - 210000 pages.
Compatible Main Units : AcuLaser C1900 - all variants /AcuLaser C900N /
AcuLaser C900 .

Short summary description Epson Transferbelt unit S053009 printer belt 210000 pages:
This short summary of the Epson Transferbelt unit S053009 printer belt 210000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Transferbelt unit S053009, 210000 pages, Black, Gray, AcuLaser C900/C1900, China, 1 pc(s), 15.4" (390 mm)

Long summary description Epson Transferbelt unit S053009 printer belt 210000 pages:
This is an auto-generated long summary of Epson Transferbelt unit S053009 printer belt 210000 pages based on the first three specs of the first five spec groups.

Epson Transferbelt unit S053009. Page yield: 210000 pages, Product color: Black, Gray, Compatibility: AcuLaser C900/C1900. Quantity per pack: 1 pc(s), Package width: 15.4" (390 mm), Package depth: 19.7" (500 mm). Quantity per pallet layer: 4 pc(s), Quantity per pallet layer (UK): 6 pc(s), Quantity per pallet (UK): 16 pc(s)

Features
Page yield
210000 pages
Product color
Black, Gray
Compatibility
AcuLaser C900/C1900
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
15.4" (390 mm)
Package depth
19.7" (500 mm)
Package height
10.4" (265 mm)
Package weight
9.08 lbs (4.12 kg)
Logistics data
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Logistics data
Quantity per pallet (UK)
16 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
31.5" (80 cm)
Harmonized System (HS) code
84439990
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
31.5" (80 cm)
Quantity per pallet
12 pc(s)
Master (outer) case width
15.4" (390 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
10.4" (265 mm)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)