location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync LT220 data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync LT220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50022350
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC MultiSync LT220 data projector
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lamp 1500 h
  • - 500:1
  • - Number of colors: 16.78 million colors
Long product name NEC MultiSync LT220 data projector :
The short editorial description of NEC MultiSync LT220 data projector

VIDEO PROJECTOR LT220 SVGA 1800 LUMEN
More>>>
Short summary description NEC MultiSync LT220 data projector:
This short summary of the NEC MultiSync LT220 data projector data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync LT220, 500:1, 16.78 million colors, 15 - 100 kHz, 50 - 120 Hz, Lamp, 1500 h

Long summary description NEC MultiSync LT220 data projector:
This is an auto-generated long summary of NEC MultiSync LT220 data projector based on the first three specs of the first five spec groups.

NEC MultiSync LT220. Contrast ratio (typical): 500:1, Number of colors: 16.78 million colors, Horizontal scan range: 15 - 100 kHz. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: NSH. Weight: 7.05 lbs (3.2 kg). Dimensions (WxDxH): 10.2 x 3.62 x 10.8" (260 x 92 x 275 mm)