location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master SF-19 laptop cooling pad 19" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGA-4000-KKNF1-EU
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 02:05:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooler Master SF-19 laptop cooling pad 19" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - Number of built-in cooling fans: 2
  • - Black
Long product name Cooler Master SF-19 laptop cooling pad 19" Black :
The short editorial description of Cooler Master SF-19 laptop cooling pad 19" Black

SF-19, 4x USB 2.0, 140 mm Fans, up to 19", Black
More>>>
Short summary description Cooler Master SF-19 laptop cooling pad 19" Black:
This short summary of the Cooler Master SF-19 laptop cooling pad 19" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master SF-19, 19", 2 pc(s), 5.51" (14 cm), Black, Red, 12V, 1A

Long summary description Cooler Master SF-19 laptop cooling pad 19" Black:
This is an auto-generated long summary of Cooler Master SF-19 laptop cooling pad 19" Black based on the first three specs of the first five spec groups.

Cooler Master SF-19. Maximum screen size: 19", Number of built-in cooling fans: 2 pc(s), Fan diameter: 5.51" (14 cm). Product color: Black, Illumination color: Red. Power requirements: 12V, 1A. Weight: 4.37 lbs (1.98 kg). Dimensions (WxDxH): 19.7 x 2.95 x 13.4" (500 x 75 x 340 mm)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 07:12:33
Uk has collected 6 expert reviews for Cooler Master SF-19 laptop cooling pad 48.3 cm (19") Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
XSreviews.co.uk
Updated:
2013-11-01 07:12:32
Coolermaster are more well known for their gamer and enthusiast chassis than anything else, but they also have a range of coolers. The desktop game is pretty competitive, but the laptop game is less so; mostly because no one has made one that actuall...
Bottom line Very impressive; especially if you could put up with the full tilt fan noise output. Still, the price is probably going to be a problem for some. All in all though, it looks pretty good, supports up to 19″ notebooks and cools them damn well. This lapt...
0%
audaud.com
Updated:
2016-03-26 23:16:52
Introduction Generally, performance and usability sit on opposite ends of a sliding scale. You can buy a Ferrari, but it wouldn't be useful day to day. You could buy a Volvo and give up performance for practicality. In regards to notebook coolers, most pr...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master NotePal L2 laptop cooling pad 17" 1400 RPM Black
(show image)
MNW-SWTS-14FN-R1 L2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)