Samsung logo

Samsung S70A LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84984
Info modified on:
01 Oct 2024, 11:57:19
Short summary description Samsung S70A LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S70A, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Samsung S70A LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S70A. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.