Samsung logo

Samsung S80A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105931
Info modified on:
01 Oct 2024, 11:57:20
Short summary description Samsung S80A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S80A, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description Samsung S80A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung S80A. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.