location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 9315 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9315
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52VJ8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184761175
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:48:49
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 9315 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convertible (Detachable) Tablet PC Silver
  • - 13" 2880 x 1920 pixels WVA
  • - Intel® Core™ i7 i7-1250U
  • - 512 GB SSD
  • - Single camera 10 MP Front camera 5 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 49.5 Wh
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL XPS 9315 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
This short summary of the DELL XPS 9315 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 9315, 13", 2880 x 1920 pixels, 512 GB, 16 GB, Windows 11 Pro, Silver

Long summary description DELL XPS 9315 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
This is an auto-generated long summary of DELL XPS 9315 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

DELL XPS 9315. Display diagonal: 13", Display resolution: 2880 x 1920 pixels. Internal storage capacity: 512 GB. Processor family: Intel® Core™ i7, Processor model: i7-1250U. Internal memory: 16 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 26.1 oz (740 g). Operating system installed: Windows 11 Pro. Product color: Silver

Display
Display diagonal *
13"
Display resolution *
2880 x 1920 pixels
Panel type
WVA
Display brightness
500 cd/m²
Display glass type
Gorilla Glass
Pixel density
267 ppi
HD type
3K
Native aspect ratio
3:2
Anti-reflective coating
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1250U
Processor cores
10
Processor boost frequency
4.7 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
16 GB
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
512 GB
Card reader integrated *
No
Storage media *
SSD
SSD interface
M.2, PCI Express
NVMe
Yes
Audio
Number of built-in speakers
2
Number of microphones
2
Speaker power
2 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
10 MP
Rear camera resolution
3840 x 2160 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Windows Hello
Yes
Network
Mobile network connection *
No
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
2400 Mbit/s
Ethernet LAN
No
Ports & interfaces
Thunderbolt technology
Yes
Thunderbolt 4 ports quantity
2
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product color *
Silver
Performance
Ambient light sensor
Yes
Hall sensor
Yes
Performance
Trusted Platform Module (TPM)
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Face recognition
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Trial software
McAfee® Small Business Security 30-day trial,No Microsoft Office License Included 30 day Trial Offer Only
Operating system language
English, Spanish, French, Italian, Portuguese
Processor special features
Intel® Evo™ Platform Verified
Yes
Embedded options available
No
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
49.5 Wh
Number of battery cells
3
Battery voltage
11.4 V
Battery recharge time
3 h
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
20 V
AC adapter output current
2.25 A
Weight & dimensions
Width
11.5" (292.5 mm)
Depth
7.92" (201.2 mm)
Height
0.291" (7.4 mm)
Weight
26.1 oz (740 g)
Packaging content
AC adapter included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Other features
Display response rise/fall
35 ms
Pixel pitch
0.00374 x 0.00374" (0.0950 x 0.0950 mm)