location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-576XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5441C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292192643
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 18:35:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produce crisp, clear photos and documents
  • - Print up to 300 pages of A4 documents with each cartridge
  • - Benefit from reliability from genuine Canon ink
  • - Rely on the consistent quality of genuine Canon ink
Guarantee: 2-year
Long product name Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan :
The short editorial description of Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan

CL-576XL
More>>>
Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan:
The official marketing text of Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan as supplied by the manufacturer

Get long-lasting, vivid printouts with this high yield combined cyan, magenta and yellow ink FINE cartridge

This 12.6 ml cartridge produces up to 300 pages¹ of vibrant A4 colour documents and photos, with the added quality and reliability of genuine Canon ink.

Short summary description Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan:
This short summary of the Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-576XL, High (XL) Yield, Magenta, Yellow, Cyan, 12.6 ml, 1 pc(s), 300 pages, Single pack

Long summary description Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan:
This is an auto-generated long summary of Canon CL-576XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta, Yellow, Cyan based on the first three specs of the first five spec groups.

Canon CL-576XL. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Color ink page yield: 300 pages, Color ink volume: 12.6 ml, Printing colors: Magenta, Yellow, Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
PIXMA TS3550i, PIXMA TS3551i, PIXMA TR4750i, PIXMA TR4751i
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
12.6 ml
Features
Color ink page yield *
300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Magenta, Yellow, Cyan
Brand compatibility *
Canon
Supply type *
Single pack
Product color
Black
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)