location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-575
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5438C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292192629
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 18:35:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produce documents with crisp and sharp text for professional results
  • - Print up to 100 pages of A4 documents with each cartridge
  • - Benefit from reliability from genuine Canon ink
  • - Rely on the consistent quality of genuine Canon ink
Guarantee: 2-year
Long product name Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black :
The short editorial description of Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black

PG-575
More>>>
Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black:
The official marketing text of Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer

This genuine Canon black ink cartridge is designed to give you crisp, sharp text every time you print

Keep text clear and sharp for professional-looking documents with this pigment black ink. Designed for long-lasting results, each 5.6 ml cartridge allows you to print up to 100 pages of A4 documents.

Short summary description Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PG-575, Standard Yield, Black, 6.2 ml, 1 pc(s), 100 pages, Single pack

Long summary description Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of Canon PG-575 ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

Canon PG-575. Cartridge capacity: Standard Yield, Black ink volume: 6.2 ml, Supply type: Single pack, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 100 pages

Features
Compatibility *
PIXMA TS3550i, PIXMA TS3551i, PIXMA TR4750i, PIXMA TR4751i
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
6.2 ml
Features
Black ink page yield *
100 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Black
Brand compatibility *
Canon
Supply type *
Single pack
Product color
Black
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)