location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMTBS911 Secure Tablet Mount Floor Stand, Height-Adjustable, Black/Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMTBS911
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332278821 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 13:02:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Versatile tablet mount fits select tablets from 9.7 to 10.5 in.
  • - Locking mechanism with included keys protects your tablet from tampering or theft
  • - Easy to assemble and install in just a few minutes with the included hardware
  • - Interior anti-skid pads protect your tablet against scratches and scuff marks
  • - Adjusts from 26.8 to 42.5 in. high to provide the most comfortable viewing angle
Guarantee: 5-year limited
Long product name Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver :
The short editorial description of Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver

Secure Tablet Mount Floor Stand, Height-Adjustable, Black/Silver
More>>>
Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver:
The official marketing text of Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver as supplied by the manufacturer

Mounts Your Tablet to the Floor for Convenient Access
Ideal for displaying menus, directions, instructions, retail information and other important messages, this low-profile security mount lets you install a tablet where your audience can best see it. Quick to assemble and easy to mount, the portable DMTBS911 comes with a bolt-down tamper-resistant base that can be anchored to the floor for a permanent display. The DMTBS911 supports up to 2.2 pounds (1 kilogram).

Fits Most Tablets from 9.7 to 10.5 in.
Designed to display your message in information kiosks, office and hotel lobbies, trade shows, conventions and retail settings, the DMTBS911 tablet mount is compatible with most tablets from 9.7 to 10.5 inches. The mount tilts 90 degrees and adjusts to a height between 26.8 and 42.5 inches to provide the most effective viewing angle.

Protects Your Device Against Damage, Theft or Tampering
This mount features an anti-theft mechanism with key lock and included keys that helps protect your tablet from unauthorized access. Inside the enclosure are soft anti-skid pads that prevent the device from getting scratched or scuffed up.

Short summary description Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver:
This short summary of the Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMTBS911, 10.5", Universal, Black, Silver, Floor, China, 17.4" (442 mm)

Long summary description Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver:
This is an auto-generated long summary of Tripp Lite DMTBS911 tablet security enclosure 10.5" Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite DMTBS911. Maximum screen size: 10.5", Brand compatibility: Universal, Product color: Black, Silver. Width: 17.4" (442 mm), Depth: 13.6" (345.4 mm), Height: 48" (1219.2 mm). Package width: 28.7" (729 mm), Package depth: 2.9" (73.7 mm), Package height: 14.4" (365.8 mm). Number of keys included: 2 pc(s), Quantity per pack: 1 pc(s). Quantity per master (outer) case: 3 pc(s), Master (outer) case weight: 39.9 lbs (18.1 kg), Master (outer) case length: 9.6" (243.8 mm)

Features
Maximum screen size *
10.5"
Product color
Black, Silver
Brand compatibility *
Universal
Mounting type
Floor
Cable management
Yes
Tilt adjustment
Yes
Country of origin
China
Weight & dimensions
Width
17.4" (442 mm)
Depth
13.6" (345.4 mm)
Height
48" (1219.2 mm)
Weight
11.4 lbs (5.17 kg)
Packaging data
Package width
28.7" (729 mm)
Package depth
2.9" (73.7 mm)
Package height
14.4" (365.8 mm)
Package weight
12.6 lbs (5.72 kg)
Packaging content
Mounting bracket(s) included
Yes
Number of keys included
2 pc(s)
Quantity per pack
1 pc(s)
Sustainability
Sustainability compliance
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332278828
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8302.50.0000
Quantity per master (outer) case
3 pc(s)
Master (outer) case weight
39.9 lbs (18.1 kg)
Master (outer) case length
9.6" (243.8 mm)
Master (outer) case width
29.5" (749.3 mm)
Master (outer) case height
15" (381 mm)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)