location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL12KWT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL12KWT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265746 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:34:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,000 BTU (3.5kW) of cooling capacity protects rooms and closets against overheating
  • - Ionizer/air filter that improves air quality
  • - Built-in evaporator for drip-free operation—no need to empty water collection tanks
  • - Self-contained design with no plumbing or special circuits—easy setup by almost anyone
  • - 100% duty cycle keeps your rooms and equipment constantly cool with no downtime
  • - Locking pin and security cable with combination lock helps prevent theft and tampering
Guarantee: 2-year limited warranty
Long product name Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD :
The short editorial description of Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD

Portable AC Unit with Ionizer/Air Filter for Labs and Offices - 12,000 BTU (3.5 kW), 120V
More>>>
Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD:
The official marketing text of Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD as supplied by the manufacturer

Portable Clean-Air Close-Coupled Cooling with Upgrades for Better Performance
Based on the award-winning SmartRack® SRCOOL12K, the SRCOOL12KWT is a portable, compact, self-contained air conditioner with an ionizer/air filter to improve air quality. It is designed to cool small offices, laboratories and breakrooms without access to facility air conditioning. It can also be used to spot-cool overheated rack enclosures and micro data centers or hot spots inside or outside an enclosure.

12,000 BTU of Cooling Power Protects Against Hazardous High Heat
This cooling unit pumps 12,000 BTU (3.5kW) of cooling into a small room or closet. It uses environmentally friendly R410A refrigerant to comply with worldwide standards. An easy-to-read control panel with diagnostic LEDs provides convenient local management.

Rack/Spot AC Unit Focuses Cold Air Where It’s Most Needed
Close-coupled air conditioning delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included flexible hose expands to 71 inches to help you aim the cold air to a specific spot, such as an overheated rack enclosure or equipment hot spot. Hot air exits through a window or drop ceiling via an included exhaust kit. An upgraded hot air exhaust fan maintains effectiveness even under a high heat load. The unit also dehumidifies, filters and ionizes the air, providing better air quality that can enhance operating conditions.

Commercial-Grade Components for Reliable Performance
With a 100-percent duty cycle, the SRCOOL12KWT can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and better weld joints to stand up to the constant vibration of the running compressor.

Built-In Evaporator Ensures No Water Collection Tank to Empty
The evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation. A microprocessor controls the compressor to cycle on and off, while the evaporator fan stays on to prevent icing in high humidity.

Optional Remote Management Accessory for 24/7 Monitoring and Control
Install the optional SRCOOLNET2LX network module (sold separately) to monitor temperatures, receive alerts, review logs and control settings from anywhere, anytime, via SNMP, web browser, SSH, telnet or command line interface. The built-in LX Platform’s PowerAlert® Device Manager provides a single interface to cycle the connected air conditioner on and off, adjust its fan speed, change its target set point temperature and switch to dehumidification mode.

Designed for Simple Plug-and-Play Installation by Almost Anyone
The self-contained SRCOOL12KWT requires no disruptive installation projects or costly service calls from HVAC specialists. It rolls on four casters into a compact 12 x 20 inch area. The six-foot power cord’s NEMA 5-15P plug with leakage current protection connects to a standard AC outlet. The unit is programmed to restart automatically after power failures, and a built-in timer allows unattended shutdown and startup.

Short summary description Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD:
This short summary of the Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL12KWT, White, Acrylonitrile butadiene styrene (ABS), 3500 W, LCD, 57 dB, 1400 W

Long summary description Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD:
This is an auto-generated long summary of Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL12KWT. Housing color: White, Housing material: Acrylonitrile butadiene styrene (ABS), Cooling capacity in watts (max): 3500 W. Input power: 1400 W, Input voltage: 120 V, Input frequency: 60 Hz. Width: 11.8" (300 mm), Depth: 19.9" (505 mm), Height: 30.6" (778 mm). Package width: 15.4" (391.2 mm), Package depth: 33.1" (840.7 mm), Package height: 29" (736.6 mm). Country of origin: China, Quantity per master (outer) case: 1 pc(s)

Performance
Housing color *
White
Housing material *
Acrylonitrile butadiene styrene (ABS)
Cooling capacity in watts (max) *
3500 W
Temperature monitoring
Yes
Built-in display *
Yes
Display type *
LCD
Castor wheels
Yes
Noise level
57 dB
Power
Input power *
1400 W
Input voltage
120 V
Input frequency
60 Hz
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Weight & dimensions
Width
11.8" (300 mm)
Depth
19.9" (505 mm)
Height
30.6" (778 mm)
Weight
73.9 lbs (33.5 kg)
Packaging data
Package width
15.4" (391.2 mm)
Package depth
33.1" (840.7 mm)
Package height
29" (736.6 mm)
Package weight
83.3 lbs (37.8 kg)
Packaging content
Manual
Yes
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
8415.82.0105
Country Distributor
United States 1 distributor(s)