location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S10e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS84XFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:14:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook White
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 10.2" 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 160 GB
  • - Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 2.5 h
  • - Windows XP Home Edition
Long product name Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White :
The short editorial description of Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White

Intel Atom N270 (1.60GHz, 512KB L2, 533MHz), 10.2" WSVGA (1024x600), 2 x 512MB DDRII 667MHz, 160GB 5400rpm SATA, Intel GMA 950, WLAN 802.11bg, Bluetooth, 1.3MP camera, 3 cell Lithium-lon, 4-in-1 card reader, Windows XP Home Edition
More>>>
Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:
The official marketing text of Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White as supplied by the manufacturer

More memory and larger hard drive plus easy internet access. Enjoy better processing performance and the storage needed to easily handle your music library, homework, photos and more.

Short summary description Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:
This short summary of the Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S10e, Intel Pentium Mobile, 1.6 GHz, 10.2", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:
This is an auto-generated long summary of Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White based on the first three specs of the first five spec groups.

Lenovo IdeaPad S10e. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.2", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.76 lbs (1.25 kg)

Design
Product type *
Netbook
Product color *
White
Display
Display diagonal *
10.2"
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Storage
Total storage capacity *
160 GB
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
2.5 h
Weight & dimensions
Width
9.84" (250 mm)
Depth
7.2" (183 mm)
Height
1.08" (27.5 mm)
Weight *
2.76 lbs (1.25 kg)
Other features
Wireless technology
IEEE 802.11b/g
Graphics card family
Intel
Display
TFT
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2011-10-26 21:51:36
Uk has collected 52 expert reviews for Lenovo IdeaPad S10e Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
whatlaptop.techradar.com
Updated:
2011-10-26 21:50:41
Lenovo is renowned for its high-quality business laptops. The lightweight IdeaPad S10e is its first Netbook and provides fantastic usability and a stunning screen, making it by far one of the best Netbooks you can buy.The tiny 1.1kg chassis is not onl...
0%
techadvisor.co.uk
Updated:
2011-10-26 21:50:44
Product Code: NS8RPUK The Lenovo IdeaPad S10e netbook has been designed with the education market in mind. Its slightly different to the Lenovo IdeaPad S10, with a smaller screen, a bigger battery, and Splashtop. Splashtop is an integrated Linux-...
Bottom line Despite its reduced size and resolution, the Lenovo IdeaPad S10e is one of the best netbooks on the market. Its very well built, it has an expansion slot and its battery lasts a long time. Its keyboard is hard to get used to, but some of the people w...
90%
expertreviews.co.uk
Updated:
2011-10-26 21:51:00
Like Lenovos long-established line of ThinkPad laptops, the IdeaPad has a plain but sturdy case, although the lid flexed more than wed like. Windows XP Home Edition is pre-installed on the 80GB hard disk. This is enough space for storing office fi...
60%
theregister.co.uk
Updated:
2011-10-26 21:51:06
Ah, netbooks... everybody is making them - cue Psion lawyers - and everyone wants one. Yet despite the stiff competition, Acer and Asus combined own around 70 per cent of the market. So what are the rest of them doing so wrong? Not distinguishing thems...
Bottom line The Lenovo S10e is a great netbook. The Quick Start feature is lacking and the battery life could be better. At £249, its competitively priced and worthy of consideration. If you need extra battery life, consider the similarly specced Samsung NC10, w...
80%
computeractive.co.uk
Updated:
2011-10-26 21:51:09
While it seems every notebook manufacturer has a netbook or two in their portfolio, a notable absentee has been Lenovo, something that was rectified late last year when the long-awaited Ideapad S10e appeared, a well-designed netbook that cries out for...
Good Usual Thinkpad build quality; Express Card slot...
Bad Needs a bigger battery...
Bottom line Lenovo’s entry into the netbook market was well worth waiting for. The Ideapad is a well-priced, well-built and conceived system, but it would be even better with a bigger battery...
80%
itpro.co.uk
Updated:
2011-10-26 21:51:11
Lenovos debut on the netbook scene isnt quite what wed been hoping for...
67%
techradar.com
Updated:
2011-10-26 21:51:15
Lenovo is renowned for its high-quality business laptops. The lightweight IdeaPad S10e (£299 inc. VAT) is its first Netbook and provides fantastic usability and a stunning screen, making it by far one of the best Netbooks you can buy. The tiny 1.1kg ch...
Good Strong chassis, Large screen...
Bad Limited screen angles, Battery life...
80%
trustedreviews.com
Updated:
2011-10-26 21:51:21
Most netbooks have very little to say for themselves aside from "I'm a netbook" and "so am I". Yet, despite sharing most of the elements that comprise all netbooks - an Intel Atom processor, Wi-Fi, Bluetooth, a 10.1in screen and a 160GB hard drive - Lenov...
60%
mobilecomputermag.co.uk
Updated:
2011-10-26 21:51:22
We’ve been waiting for the Lenovo IdeaPad S10e netbook to turn up at the Mobile Computer office for a while, but it has now finally arrived. So far, we’re not quite sure it was worth the wait – we like its plain, understated design, but we were hoping...
0%
itreviews.com
Updated:
2011-10-26 21:51:28
The IdeaPad S10e shows that Lenovo was watching what all its major competitors were up to before entering the netbook fray. The addition of an ExpressCard slot makes it a more flexible solution than many of its competitors, but if it had a 6-cell batt...
0%
alphr.com
Updated:
2011-10-26 21:51:30
The flow of new netbooks may have slowed from a torrent to more of a trickle, but while there aren't many of the major manufacturers who are yet to make the plunge, there are some notable absentees. One name sorely missing from the lineup, at least unt...
Bottom line Lenovo's debut on the netbook scene isn't quite what we'd been hoping for...
67%
goodgearguide.com.au
Updated:
2011-11-05 00:45:54
The Lenovo IdeaPad S10e netbook has been designed with the education market in mind. Its slightly different to the IdeaPad S10, with a smaller screen, a bigger battery, and Splashtop. Splashtop is an integrated Linux-based operating system that wasnt available in the Lenovo IdeaPad S10 when we tested it. It resides in a chip on the motherboard and lets you use the Lenovo IdeaPad S10e within 20sec of pressing the power button. By comparison, Windows XP takes about 45sec to load before you can...
Good Includes ExpressCard/34 slot, good battery life, includes Splashtop interface...
Bad Smaller screen and resolution than the previous model, only two USB 2.0 ports...
Bottom line Despite its reduced size and resolution, the Lenovo IdeaPad S10e is one of the best netbooks on the market. It’s very well built, it has an expansion slot and its battery lasts a long time. Its keyboard is hard to get used to, but some of the people...
85%
stuff.co.nz
Updated:
2011-11-05 00:45:54
Lenovos IdeaPad S10e ($950) is a small ultra-portable PC. Its screen is just 25.6cm (10.1 inches), as opposed to 38cm-odd (15 inches) for an average notebook, and it weighs less than 1.3kg making it ideal for carrying around. Despite its compactness...
0%
pcworld.co.nz
Updated:
2011-11-05 00:45:54
Lenovo’s first netbook, the S10e, is a more business-orientated device and a sober-looking affair that majors on build solidity.Our sample S10e was finished in matt black and has a rigidity to its construction rarely seen elsewhere. Take the keyboard...
75%
pcworld.co.nz
Updated:
2016-03-27 19:59:58
NameLenovo's first netbook, the S10e, is a more business-orientated device and a sober-looking affair that majors on build solidity.Our sample S10e was finished in matt black and has a rigidity to its construction rarely seen elsewhere. Take the keyboard...
0%
techworld.com
Updated:
2011-10-26 21:50:44
The Lenovo IdeaPad S10e netbook has been designed with the education market in mind. It's slightly different to the Lenovo IdeaPad S10, with a smaller screen, a bigger battery, and 'Splashtop'.Splashtop is an integrated Linux-based operating system th...
Bottom line Despite its reduced size and resolution, the Lenovo IdeaPad S10e is one of the best netbooks on the market. It's very well built, it has an expansion slot and its battery lasts a long time. Its keyboard is hard to get used to, but some of the people w...
0%
insidehw.com
Updated:
2011-10-26 21:50:49
Netbook fever is at its peak and new models are presented, almost, on weekly basis. This time we present you Lenovo IdeaPad S10e netbook. Although IdeaPad should be more vanguard series than ThinkPad series, Lenovo design of S10e cannot be described as...
Bottom line Price for this netbook is set to a reasonable level so it will be interesting choice for a lot of potential users, especially if we count in a interesting SSD/HDD combination. Lenovo IdeaPad S10e isn’t in same quality range as ThinkPad series but th...
0%
fudzilla.com
Updated:
2011-10-26 21:50:52
Its really not easy to find a netbook that manages to stick out in a crowd of soulless atomic midgets, which look alike inside out. Yes, things are starting to look a bit dull in the netbook segment, mainly thanks to Intels and Microsofts restrictio...
Bottom line Page 4 of 4Lets start off with some storage benches. Although the S10e uses a 4GB SSD as the system drive, this doesnt mean its using a lighting fast drive, to the contrary.HD Tune wasnt impressed, and neither was Sandra.The average speed was 24.1M...
0%
fudzilla.com
Updated:
2011-10-26 21:50:54
It's really not easy to find a netbook that manages to stick out in a crowd of soulless atomic midgets, which look alike inside out. Yes, things are starting to look a bit dull in the netbook segment, mainly thanks to Intel's and Microsoft's restrictio...
0%
fudzilla.com
Updated:
2011-10-26 21:50:56
We haven't had a netbook on review for quite a while now, and it was about time to change this. It's springtime, open season for netbooks, notebooks and various other gadgets for the geek on the go. We'll start off with Lenovo's IdeaPad S10e, your regu...
0%
techworld.com
Updated:
2011-10-26 21:51:00
Our sample Lenovo S10e was finished in matt black and has a rigidity to its construction rarely seen elsewhere. Take the keyboard, for example - almost zero flex and a good honest keyboard that stands out as one of the better micro keyboards we've see...
Bottom line Despite some inexcusable shortcomings such as tortuous mouse buttons and a reflective screen, we couldn’t help admiring the Lenovo S10e for its overall build quality which inspires confidence as you handle it. It also has a curiously workable keyboard...
0%
notebookcheck.net
Updated:
2011-10-26 21:51:03
Alike nearly all big and small manufacturers also Lenovo has various netbook models, which have to assert themselves in the highly competitive market, in its product range. The competition pressure is high, the margins are small and the commonly use...
Good Mostly quiet, WLAN, LAN, Bluetooth, Low temperatures, Good expandability via ExpressCard/34, Warranty extension up to 36 month possible...
Bad Reflecting display, not appropriate for outdoor operation, Keyboard layout needs time to get used to, Location of interfaces partly inconvenient, Test sample had minimal defects in terms of workmanship, Depending on the applications the fan is quiet, but...
Bottom line With prime costs of about 360.- Euro at the time of writing and 12 month manufacturer warranty, the reviewed model of the Ideapad (NS84XGE) is average in price. This also matches the average total picture.Many thanks to the company Cyberport.de, who kindl...
82%
v3.co.uk
Updated:
2011-10-26 21:51:06
While it seems every notebook manufacturer has a netbook or two in their portfolio, a notable absentee has been Lenovo, something that was rectified late last year when the long-awaited Ideapad S10e appeared, a well-designed netbook that cries out for...
Good Usual Thinkpad build quality; Express Card slot...
Bad Needs a bigger battery...
Bottom line Lenovo’s entry into the netbook market was well worth waiting for. The Ideapad is a well-priced, well-built and conceived system, but it would be even better with a bigger battery...
80%
Laptopmag.com
Updated:
2011-10-26 21:51:15
Page 6: Image GalleryPage 7: Specs / Manuals...
Good Stylish, understated design, Good battery life, Fast hard drive, Quick Start OS boots quickly...
Bad Awkwardly placed right Shift key, Noisy hard drive, Only two USB ports, Below-average graphics performance...
Bottom line Lenovo’s IdeaPad S10e isn’t just the S10 rebranded for the education market; it offers some features its successful predecessor doesn’t, including a Quick Start OS and a long-lasting six-cell battery. If you’re charged with buying...
70%
wi-fiplanet.com
Updated:
2011-10-26 21:51:17
Netbooks are all the rage right now with Linux as one of the primary operating system (OS) options. The Eee PC from ASUS got things started and originally only shipped with a Linux OS. This years Consumer Electronics Show was overrun with the little l...
0%
pdastreet.com
Updated:
2011-10-26 21:51:18
Netbooks are all the rage right now with Linux as one of the primary operating system (OS) options. The Eee PC from ASUS got things started and originally only shipped with a Linux OS. This years Consumer Electronics Show was overrun with the little l...
0%