Samsung logo

Samsung CR50 computer monitor 27" 1980 x 1080 pixels Full HD LCD Blue, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25473
Info modified on:
01 Oct 2024, 11:57:02
Short summary description Samsung CR50 computer monitor 27" 1980 x 1080 pixels Full HD LCD Blue, Gray:

Samsung CR50, 27", 1980 x 1080 pixels, Full HD, LCD, 4 ms, Blue, Gray

Long summary description Samsung CR50 computer monitor 27" 1980 x 1080 pixels Full HD LCD Blue, Gray:

Samsung CR50. Display diagonal: 27", Display resolution: 1980 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Blue, Gray

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.