Eaton logo

Eaton Pulsar Extreme 2000 Rack UPS uninterruptible power supply (UPS) 2 kVA 1330 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81121
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
10 Jul 2020
Guarantee:
2-year warranty, including batteries.
Standard exchange of the product,
including the batteries, if it proves
to be defective.
Long product name Eaton Pulsar Extreme 2000 Rack UPS uninterruptible power supply (UPS) 2 kVA 1330 W:

2000VA 4U Rack UPS + Battery Module, 1330W output power, 1 Serial port, 1 Transverse-format slot for SNMP/Web card, XML Web card or USB card

Short summary description Eaton Pulsar Extreme 2000 Rack UPS uninterruptible power supply (UPS) 2 kVA 1330 W:

Eaton Pulsar Extreme 2000 Rack UPS, 2 kVA, 1330 W, 9 min, 20 min, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC..., 68.3 lbs (31 kg)

Long summary description Eaton Pulsar Extreme 2000 Rack UPS uninterruptible power supply (UPS) 2 kVA 1330 W:

Eaton Pulsar Extreme 2000 Rack UPS. Output power capacity: 2 kVA, Output power: 1330 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 68.3 lbs (31 kg). Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.