location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p7-1050nl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN848EA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:06:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Silver
  • - Intel® Core™ i5 i5-2310 2.9 GHz
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 1.5 TB DVD Super Multi DL Card reader integrated
  • - NVIDIA® GeForce® GT 440 1.54 TB Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
Guarantee: 2 Years
Long product name HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver :
The short editorial description of HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver

Intel Core i5-2310 (2.9Ghz, 6Mb L3), 6Gb Ram, 1.5Tb HDD, GeForce GT 440 (1536 Mb), DVI, HDMI, LAN, Wi-Fi, Windows 7 Home Premium (64)
More>>>
HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver:
The official marketing text of HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver as supplied by the manufacturer

The redesigned HP Pavilion p7 series PC let you work, play and do more than ever before. With its cool look, faster processors and bigger storage space, it’s the perfect PC for any home environment.

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.

Work more, play more, do more
- With faster processors, better graphics, more storage and an all-new, beautiful look, the HP Pavilion p7 series delivers all the performance and options you need to do more than ever before with your photos, movies and music.

Make the most of digital entertainment
- A generous hard drive provides ample storage space, while integrated graphics and support for multi-channel surround sound improve the intensity and realism of your favourite games and movies, ensuring crisp, sharp images and natural, fluid motion.

The glitz and the glory
- The HP Pavilion p7 series PC has been beautifully redesigned to fit seamlessly into any home environment. The metallic surface and floating glossy panel enhance its glitzy look, while a sliding panel hides front-mounted ports when they’re not in use.

Link it up
- HP LinkUp lets you wirelessly access and save documents on any notebook PC on your home network from your desktop PC, so you can switch between work and play without having to transfer files (wireless access point and Internet service required).

A team to lean on
- HP Total Care offers award-winning services, support and advice, and makes it easy to trade in, trade up, recycle or donate your old PC. You can adjust power settings with HP Power Assistant, and keep your PC running smoothly with HP Support Assistant.

Revolutionary sound system
- Enjoy your music exactly the way the recording artists intended. Selected platforms feature the revolutionary Beats Audio™ system, designed by music industry giants for sound quality that standard PCs can’t touch.

Short summary description HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver:
This short summary of the HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p7-1050nl, 2.9 GHz, Intel® Core™ i5, 6 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver:
This is an auto-generated long summary of HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion p7-1050nl. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2310. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 440. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2310
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2300 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
29
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
6 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
1.5 TB
Optical drive type *
DVD Super Multi DL
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 440
Discrete graphics card memory
1.54 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
8
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Desktop
Number of 3.5" bays
1
Number of 5.25" bays
1
Product color *
Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H67
Audio system
Beats
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53445
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
16.1" (410 mm)
Depth *
6.89" (175 mm)
Height *
15.3" (388 mm)
Weight *
21.2 lbs (9.6 kg)
Package weight
26.5 lbs (12 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
TV tuner integrated
No
Built-in camera
No
Package dimensions (WxDxH)
20.6 x 10.3 x 19.6" (522 x 262 x 498 mm)
Handheld remote control
No
Graphics card family
NVIDIA
BD interface type
SATA
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 01:38:54
Uk has collected 23 expert reviews for HP Pavilion p7-1050nl Intel® Core™ i5 i5-2310 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Desktop PC Black, Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2013-09-14 01:38:52
Although much of the spotlight has lately been focused on ultrabooks and all-in-one systems, desktops have steadfastly continued to remain a viable option, especially for users on a budget. This rings especially true in the case of the HP Pavilion P7-1235...
Bottom line Despite the HP Pavilion P7-1235's reasonable price tag, better desktops with more nimble processing power or included monitors are worth checking out...
60%
pcmag.com
Updated:
2013-09-14 01:38:52
Design and Features The P7-1520t's low-key black matte-finished chassis 16.14 by 6.89 by 15.28 inches (HWD). Like the Acer Aspire AME600-UR378%displayPrice% at %seller%, a glossy black plastic face adorns the otherwise all-metal exterior, providing a mode...
Good Affordable. Can accommodate some internal expansion. Discrete GPU.
Bad Limited port selection. Bloatware...
Bottom line With its solid performance and decent feature set, the HP Pavilion P7-1520t CTO is a good choice for users with a tight budget on the market for a Windows 8-equipped desktop...
80%
pcmag.com
Updated:
2013-09-14 01:38:52
Design and Features The P7-1235 comes in a relatively unassuming black matte-finished chassis that measures 15 by 7 by 17 inches (HWD). Like the Acer Aspire AM3970G-UW10P%displayPrice% at %seller% and the Asus Essentio CM6870%displayPrice% at %seller%, a...
Good Affordable. Can accommodate some internal expansion. USB 3.0. Integrated Wi-Fi and Bluetooth connectivity. Decent integrated GPU.
Bad Sluggish performance. Loaded with bloatware. Limited discrete GPU upgradeability. No HDMI output. Monitor not included...
Bottom line Despite the HP Pavilion P7-1235's reasonable price tag, better systems with more nimble processing power or included monitors make for better options...
60%
computershopper.com
Updated:
2013-09-14 01:38:52
No one tops Hewlett-Packard when it comes to flooding store shelves with affordable desktops. Cruise over to Office Depot, OfficeMax, or Best Buy, and you'll find piles of them in the $500-to-$750 range. However, HP's Pavilion p7-1235 stands out from the...
Good One of the lessexpensive bigbrand towers you can buy, Nicely equipped, Lots of USB ports, including four USB 3.0...
Bad Torpid performance, especially for CPUintensive tasks, Keyboard, mouse, front panel feel cheap, 300watt power supply restricts upgrades...
Bottom line This AMD-powered minitower is very affordable and gives you room to upgrade. But it's sluggish, especially for productivity applications and other tasks that lean on the CPU. Read More...
60%
pcmag.com
Updated:
2013-09-14 01:38:52
The HP Pavilion p7-1225 ($589 list at Staples) is one of those desktop systems that's just a bit over the $500 entry-level price point, but also gives you a little more for your money. It has DX11-compatible 3D graphics on its AMD A8-3820 APU (accelerated...
Good Some expandability. Quad-core processor. DX11-compatible integrated graphics with decent performance. Wi-Fi. 8GB of memory and 1TB hard drive.
Bad Slower on Photoshop. Bloatware. No eSATA, USB 3.0, or HDMI video ports. Only 4 USB ports...
Bottom line The HP Pavilion p7-1125 makes a name for itself with decent 3D performance using integrated graphics. It's a bright spot on an otherwise run-of-the-mill tower desktop...
60%
pcmag.com
Updated:
2013-09-14 01:38:52
The HP Pavilion p7-1126s's ($559.99 list at Staples) AMD A8 Llano APU may not be as fast as Intel's Core i3 processors in media manipulation and day-to-day performance tests, but in-game, this desktop has the oomph the Core i3's integrated graphics jus...
Good AMD Llano APU outmatches Intel's integrated graphics in gaming, Beats audio, USB 3,0 onboard, Integrated Wi-Fi, Big 1TB hard drive...
Bad AMD Llano APU was slow in day-to-day productivity tests, No HDMI video output, Bloatware...
Bottom line The HP Pavilion p7-1126s desktop will treat you well if your needs don't go beyond Web browsing and gaming, but at the first sign of CPU-intensive tasks, like video encoding or Photoshop editing, its AMD Llano APU slows considerably...
70%
pcmag.com
Updated:
2013-09-14 01:38:52
Affordable midrange desktops are easy to find, but the HP Pavilion p7-1187c ($699.99 list at Costco) has a few extras that aren't always available at this price, like a fast Intel Core i5 processor, 1TB hard drive, and six months of commitment-free sec...
Good Intel Core i5 processor, Big 1TB hard drive, Wi-Fi-enabled, 180-day trial of Norton Internet Security 2012, Costco offers 2-year warranty...
Bad No USB 3,0, Integrated graphics, Uninspired design...
Bottom line The HP Pavilion p7-1187c has a few extras that aren't always available at this price, like an Intel Core i5 processor, a 1 TB hard drive, and six months of security...
80%
pcmag.com
Updated:
2013-09-14 01:38:52
The HP Pavilion p7-1167cb ($899.99 list at Costco) is a desktop tower bundled with a 25-inch monitor—a perfect buy for users looking to replace their dated home PC and display. If your needs lie in day-to-day productivity and media-intensive tasks, lik...
Good Large 25-inch monitor included, Big 1TB hard drive, Wired keyboard and mouse bundled in, Integrated Wi-Fi, Minimal bloatware, External speakers and video cables bundled in...
Bad Two DIMM slots and 300 watt power supply limit future expansion, No HDMI, USB 3,0, or eSATA on board...
Bottom line The HP Pavilion p7-1167cb is a no-muss, no-fuss desktop and monitor bundle that's perfect for the home—and its Core i5 processor is built to last for a few good years before it noticeably starts to slow...
80%
pcmag.com
Updated:
2013-09-14 01:38:53
The HP Pavilion p7-1120 ($619.99 list a Staples) is a solid replacement for your dated, 7 year-old desktop. It has creature comforts, like integrated Wi-Fi and a huge 1.5TB hard drive, that will keep mainstream users happy, and the Core i3 CPU and 8GB...
Good Integrated Wi-Fi, Big 1,5TB hard drive, Core i3 CPU and 8GB of memory is a great hardware combination for day-to-day productivity needs, Wired keyboard and mouse included...
Bad Bloatware, No eSATA, USB 3,0, or HDMI video ports, Core i3 isn't DirectX 11-ready...
Bottom line The HP Pavilion p7-1120 is a solid replacement for your dated, seven-year-old desktop. Its creature comforts, like integrated Wi-Fi, will keep mainstream users happy, and the Core i3 CPU and 8GB of RAM hardware combo is sufficient for running through...
70%
pcmag.com
Updated:
2013-09-14 01:38:53
If you're looking to buy an affordable entry-level desktop PC, the HP Pavilion p7-1110 ($529.99 list at Staples) packs a decent dual-core Intel Core i3 processor and large 1TB hard drive into an attractive (though rather generic) tower. The p7-1110 is...
Good Reasonably priced, 1TB hard drive, Wi-Fi enabled...
Bad No USB 3,0, Integrated graphics, Uninspired design...
Bottom line The HP Pavilion p7-1110 is an appealing—though generic looking—entry-level desktop that gives you an Intel Core i3 processor with 6GB of RAM, a full terabyte of storage space, and even room for upgrades...
70%
pcmag.com
Updated:
2013-09-14 01:38:53
The HP Pavilion p7-1154 ($519.99 list at Best Buy) is an affordable, entry-level desktop with room to grow. However, its quad-core AMD Llano chipset, containing the CPU and GPU on the same die, was underwhelming on our benchmark tests, even against a m...
Good Big 1TB hard drive, USB 3,0 ports on board, Lots of room for upgrades...
Bad AMD Llano APU provides lackluster performance compared with its Intel-equipped competitors, Wired USB keyboard and optical mouse, No gaming capability...
Bottom line The HP Pavilion p7-1154 is affordable, but the AMD hardware used here doesn't fare well when compared to Intel-equipped competitors...
50%
pcmag.com
Updated:
2013-09-14 01:38:53
The HP Pavilion p7-1030 ($580 street) is an entry-level/mid-range desktop PC, with the kind of parts and performance normally seen in higher-priced desktops. The p7-1030's Intel Core i3 processor and 8GB of RAM may not offer professional-grade multimed...
Good Big 1TB hard drive, Intel Core i3 CPU and 8GB of RAM, 802,11n Wi-Fi included...
Bad Short trial-period on security software, Too much needless bloatware, No HDMI, eSATA, or USB 3,0 ports...
Bottom line The HP Pavilion p7-1030 is a mid-range desktop that gives you an Intel Core i3 processor with 8GB of RAM, a full terabyte of storage space, and room to grow with an upgrade or two...
80%
computershopper.com
Updated:
2013-09-14 01:38:53
is more complicated than ever. Once...
Good Speedy for everyday productivity/media tasks; lots of RAM for price; excellent expansion options...
Bad Light on ports, especially USB; power supply limits certain upgrades; heavy on the bloatware...
Bottom line This under-$600 Pavilion model is a good fit for those looking for an inexpensive, upgradable PC that won't get bogged down by everyday computing tasks. (Just be prepared to spend time uninstalling unnecessary software.)...
79%
vr-zone.com
Updated:
2013-09-14 01:38:53
For most enthusiasts, the only desktop tower PC which they are willing to accept into their lives is one that has been specially built and assembled from ground up with nothing but off-the-shelf components to fit their individual needs. However, for t...
Bottom line We will be quite frank; the specifications HP is offering for the Pavilion p7 sits squarely in the grey area that seperates the 'entry-level' and 'mainstream' segments of the entire desktop PC spectrum. However, that is not to say that the base conf...
80%
pcmag.com
Updated:
2013-09-14 01:38:53
If you need to replace your old clunker of a desktop PC, the HP Pavilion p7-1047cb ($799 list at Costco) is a no-muss, no-fuss way to do it. This mid-tower system comes bundled with a 23-inch monitor, and includes a handful of additional amenities. Its...
Good Bundled with 23-inch monitor, Large hard drive, Includes 802,11n Wi-Fi...
Bad Weak power supply, No HDMI, USB 3,0, or eSATA ports, Contains bloatware...
Bottom line If you're looking to replace an aging system, the HP Pavilion p7-1047cb comes with everything you need—including an attractive price...
80%
pcmag.com
Updated:
2013-09-14 01:38:53
The HP Pavilion p7-1067cb ($999.99 list at Costco) is the PC to grab if you're completely replacing your desktop PC and old monitor. It has the whole kit and kaboodle in one box: desktop tower, huge 25-inch HD monitor, keyboard, mouse, and even externa...
Good Large monitor included, Two-year warranty, HDMI port on desktop and monitor, 6-month subscription to Norton Internet Security, Monitor has multiple inputs...
Bad No included HDMI cable, No speakers in monitor, Bloatware, No USB 3,0, No eSATA, Only two DIMM slots, Bundle only available at Costco...
Bottom line If you want to replace your old PC, including that old CRT monitor from the late 1990s, the HP Pavilion p7-1067cb will get you started fresh with a huge 25-inch monitor and a powerful PC. It should last for years, and is easy to buy at your local ware...
80%
pcmag.com
Updated:
2013-09-14 01:38:53
The HP Pavilion p7-1010 offers a few nice surprises for a sub-$500 desktop PC, including a quad-core CPU and a 1TB hard drive. Available at Staples for $499.99, this budget desktop is best suited to basic home productivity tasks like email, Web browsin...
Good Affordable, Big hard drive, Wi-Fi enabled...
Bad Sluggish performance, Integrated graphics, Bloatware...
Bottom line The HP Pavilion p7-1010 is a very affordable desktop system offering a quad-core processor and tons of storage space. It'll handle everyday tasks, but is by no means a powerhouse...
60%
pcmag.com
Updated:
2013-09-14 01:38:54
One of the most potent quotables from the classic 1980s film comedy Ferris Bueller's Day Off begins, "Life moves pretty fast." These days, technology moves even faster. PCMag's most recent Editors' Choice for budget desktops, the Lenovo IdeaCentre K330...
Good Strong budget components, Includes 802,11n Wi-Fi card...
Bad So-so performance, Bland appearance, Only 60-day trial to Norton Internet Security...
Bottom line Though not the top performer on the market, the HP Pavilion p7-1074 delivers some fine components along with its sub-$600 price tag...
60%