location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office T40W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA27321
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI Color
  • - A4 38 ppm Printing colors: Black, Blue, Cyan, Yellow
  • - USB port Wi-Fi Ethernet LAN
Guarantee: 1 Year
Long product name Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi :
The short editorial description of Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Stylus Office T40W - 38ppm, 5760 x 1440, 802.11b/g, Fast Ethernet, 4000g, Black
More>>>
Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
The official marketing text of Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer

The network-ready Epson Stylus Office T40W is an ideal colour inkjet printer for users who demand speed without compromising on quality.

Short summary description Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office T40W, Color, 5760 x 1440 DPI, 4, A4, 38 ppm

Long summary description Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office T40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office T40W. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Wi-Fi

Features
Printing colors *
Black, Blue, Cyan, Yellow
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (color, normal quality, A4/US Letter)
38 ppm
Time to first page (color, normal)
20 s
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Printing noise level
41 dB
Design
Market positioning *
Home & office
Country of origin
Indonesia
Power
Power consumption (printing) *
16 W
Power consumption (standby)
4.5 W
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64, Yes
Mac operating systems supported
Mac OS X 10.3 Panther
Operational conditions
Operating temperature (T-T)
0 - 24 °C
Operating relative humidity (H-H)
0 - 60%
Weight & dimensions
Width
17.1" (435 mm)
Depth
9.84" (250 mm)
Height
6.34" (161 mm)
Weight
8.82 lbs (4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.4" (290 mm)
Package depth
19.5" (495 mm)
Package height
8.86" (225 mm)
Package weight
12 lbs (5.43 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
87.4" (2.22 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
72 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.4" (2.22 m)
Quantity per pallet
54 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Print technology
Inkjet