iPad Pro, 12.9" mini-LED IPS, 2732x2048, Apple M2, 8GB RAM, 128GB, 802.11ax Wi‑Fi 6E, Bluetooth 5.3, 12MP + 12MP, LiDAR, iPadOS 16
Apple iPad Pro, 12.9", 2732 x 2048 pixels, 128 GB, 8 GB, iPadOS 16, Gray
Apple iPad Pro. Display diagonal: 12.9", Display resolution: 2732 x 2048 pixels, Display technology: Mini LED. Internal storage capacity: 128 GB. Processor family: Apple M, Processor model: M2. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 24.1 oz (682 g). Operating system installed: iPadOS 16. Product color: Gray