location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 430 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
430 FHD Webcam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77B11AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029546852 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2024 00:06:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 430 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Present the best you with this FHD 1080p Webcam. A wide 85° display field of view with automatic lighting and color correction keeps you in focus and looking your best as you move around.
  • - With plug and play simplicity and multiple OS support, adding a new webcam couldn’t be easier. Just connect the cable to a USB-A port, no driver software needed. It’s also Zoom and Works With Chromebook certified[1,2] and compatible with most conferencing platforms.
  • - A compact and portable Webcam with 360˚ swivel and 15˚ tilt gives you the freedom to work anywhere. With built-in privacy shutter, 1.5m cable, and tripod support[3], share exactly when and what you want.
  • - This webcam is designed to make you look and feel great. Contains 65% post-consumer recycled plastic[4] and comes in recyclable, plastic-free packaging.
Guarantee: HP standard One-year limited warranty
Long product name HP 430 FHD Webcam :
The short editorial description of HP 430 FHD Webcam

430 FHD Webcam
More>>>
HP 430 FHD Webcam:
The official marketing text of HP 430 FHD Webcam as supplied by the manufacturer

Be You, Wherever
Learn, teach, and collaborate like you’re in person, no matter where you are. Present the real you and focus on what matters, not how you look, thanks to automatic focus, lighting, and color correction. This portable plug and play webcam includes dual mics that reduce background noise to keep you in focus and sounding great from anywhere.

Short summary description HP 430 FHD Webcam:
This short summary of the HP 430 FHD Webcam data-sheet is auto-generated and uses the product title and the first six key specs.

HP 430 FHD Webcam, 2 MP, 1920 x 1080 pixels, Full HD, 60 fps, 85°, USB

Long summary description HP 430 FHD Webcam:
This is an auto-generated long summary of HP 430 FHD Webcam based on the first three specs of the first five spec groups.

HP 430 FHD Webcam. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product color: Black, Mounting type: Clip/Stand. Width: 3.23" (82 mm), Depth: 2.15" (54.5 mm), Height: 2.01" (51 mm). Package width: 3.94" (100 mm), Package depth: 2.56" (65 mm), Package height: 4.25" (108 mm). Country of origin: China

Automatically Adjusts to You
Automatically Adjusts to You

Present the best you with this FHD 1080p Webcam. A wide 85° display field of view with automatic lighting and color correction keeps you in focus and looking your best as you move around.

Plug & Play Simplicity
Plug & Play Simplicity

With plug and play simplicity and multiple OS support, adding a new webcam couldn’t be easier. Just connect the cable to a USB-A port, no driver software needed. It’s also Zoom and Works With Chromebook certified[1,2] and compatible with most conferencing platforms.

Made to Move with You
Made to Move with You

A compact and portable Webcam with 360˚ swivel and 15˚ tilt gives you the freedom to work anywhere. With built-in privacy shutter, 1.5m cable, and tripod support[3], share exactly when and what you want.

Big on Quality. Small in Size.

Crisp video quality and enhanced features in a compact design.

Wide Field of View

Capture what’s important with a wide-angle 85° field of view.

Integrated Privacy Cover

Slide on or off to keep your business your business.

Compatible with Most Conferencing Platforms

Seamlessly hop across conferencing platforms with a webcam that is Works With Chromebook and Zoom certified, as well as Teams compatible. Works with multiple operating systems. [1,2]

Dual Integrated Microphones

Crisp, clear audio from every angle with noise reduction.

Easy Swivel & Tilt Adjustment

360° swivel and 15° tilt for the perfect view.

Contains Recycled Materials

Contains 65% post-consumer recycled plastic and plastic-free packaging. [4]

Performance
Megapixel *
2 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Diagonal field of view
85°
Design
Built-in microphone *
Yes
Interface *
USB
Product color *
Black
Mounting type *
Clip/Stand
Cable length
59.1" (1.5 m)
Tilt angle range
0 - 15°
Weight & dimensions
Width
3.23" (82 mm)
Depth
2.15" (54.5 mm)
Height
2.01" (51 mm)
Weight
4.55 oz (129 g)
Packaging data
Quantity
1
Package width
3.94" (100 mm)
Package depth
2.56" (65 mm)
Package height
4.25" (108 mm)
Package weight
6.67 oz (189 g)
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 430 FHD Webcam:
Disclaimer

[1] Google tested to meet Chromebook compatibility standards.
[2] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
[3] Tripod not included.
[4] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.

Technical specification disclaimers
HP includes a one-year (two-year) limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments.
Actual product may vary from images shown.