location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L11160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ04403DA
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-fast print speeds 25ppm in black and colour2
  • - Ultra-low-cost per page Economical ink tank system
  • - Easy to use front ink tank Enjoy hassle and mess-free refills with enhanced ink bottles
  • - Mobile printing and connectivity Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps4
  • - Designed for business A3+ printer, 2x A3 250-sheet front tray, 50 sheet rear feed
Long product name Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi :
The short editorial description of Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi

EcoTank L11160
More>>>
Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:
The official marketing text of Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi as supplied by the manufacturer

A3+ print with this fast, feature-rich EcoTank for business. It offers a low cost per page with minimal intervention to save you time and money.
This feature-rich EcoTank for small office and business users makes light of A3+ tasks, while offering a low cost per page. A3+ jobs can be accomplished quickly thanks to fast print speeds, two 250-sheet A3 front trays and a 50-sheet A3 rear feed. Print how you like with mobile printing, Ethernet and a 6.1cm LCD screen.

Short summary description Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:
This short summary of the Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L11160, Color, 4, 4800 x 1200 DPI, A3+, 25 ppm, Duplex printing

Long summary description Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L11160 inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L11160. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 25 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: Black

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
25 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
5.5 s
Time to first page (color, normal)
5.5 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
550 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Envelopes sizes
10, DL
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect
Design
Market positioning *
Home & office
Product color *
Black
Built-in display *
Yes
Display
LCD
Color display
Yes
Power
Power consumption (printing) *
27 W
Power consumption (off)
0.2 W
Power consumption (ready)
7.1 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Weight & dimensions
Width
20.3" (515 mm)
Depth
19.7" (500 mm)
Height
13.8" (350 mm)
Weight
37.5 lbs (17 kg)