location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
520DS USB2 MINI NOTEBOOK DOCKING STATION
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13962
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s :
The short editorial description of Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s

520DS USB2 MINI NOTEBOOK DOCKING STATION
More>>>
Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s:
The official marketing text of Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s as supplied by the manufacturer

520DS USB2 MINI NOTEBOOK DOCKING STATION - 3 port USB 2.0 Hub with connections for PS/2 mouse and keyboard.

Compact sized docking station for easy connection of keyboard, mouse and other USB peripherals to your notebook. Fast, Plug & Play USB 2.0 connection to your notebook: 40 times faster than USB 1.1 Reduce cable hassle, make a clean desk by re-directing all your cables. Including protective carry bag, velcro tape and cable clip.

Short summary description Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s:
This short summary of the Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION, 480 Mbit/s, Computer with USB port (USB 2.0 preferred) Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB or..., Suitable for Macintosh and Windows (Plug & Play), USB 2.0, Connect your keyboard, mouse and up to three USB devices instantly, 3.07 x 1.73 x 0.709" (78 x 44 x 18 mm)

Long summary description Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s:
This is an auto-generated long summary of Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s based on the first three specs of the first five spec groups.

Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION. Data transfer rate: 480 Mbit/s. Minimum system requirements: Computer with USB port (USB 2.0 preferred) Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB or..., Compatible operating systems: Suitable for Macintosh and Windows (Plug & Play). Interface: USB 2.0, Cabling technology: Connect your keyboard, mouse and up to three USB devices instantly, Dimensions (WxDxH): 3.07 x 1.73 x 0.709" (78 x 44 x 18 mm). I/O ports: 3 x USB 2.0

Ports & interfaces
I/O ports
3 x USB 2.0
Ports quantity *
3
Features
Data transfer rate *
480 Mbit/s
System requirements
Minimum system requirements
Computer with USB port (USB 2.0 preferred) Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB or PS/2 peripherals
Compatible operating systems
Suitable for Macintosh and Windows (Plug & Play)
Other features
Interface
USB 2.0
Cabling technology
Connect your keyboard, mouse and up to three USB devices instantly
Mac compatibility
Yes
Dimensions (WxDxH)
3.07 x 1.73 x 0.709" (78 x 44 x 18 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:34:05
Uk has collected 1 expert review for Trust 520DS USB2 MINI NOTEBOOK DOCKING STATION 480 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%