location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Click! Plus Optical mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Click! Plus Optical Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931173-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Cordless Click! Plus Optical mouse RF Wireless :
The short editorial description of Logitech Cordless Click! Plus Optical mouse RF Wireless

Cordless Click! Plus Optical Mouse IN (PC)
More>>>
Logitech Cordless Click! Plus Optical mouse RF Wireless:
The official marketing text of Logitech Cordless Click! Plus Optical mouse RF Wireless as supplied by the manufacturer

Dynamic design. Outstanding features. Exceptional quality. The Logitech® Cordless Click!™ Plus optical mouse delivers on all counts. It looks stunning and it feels even better, thanks to a sculpted shape that fits comfortably in your right hand. Its tiny wireless mini-receiver is about the size of your thumb and plugs right into your USB port with no cables to clutter your desk. And once you start using the advanced features, you'll wonder how you ever got along without it.


•Tilt Wheel Plus Zoom: Turn the wheel for up and down scrolling, tilt it for side-to-side scrolling, and click it to zoom in and out. Solid and precise, it's the ultimate scroll wheel!

•800 dpi Optical Technology: Twice the resolution of most mice for better accuracy on almost any surface.

•Convenient Application Switch: Jump between open windows with the touch of a button.

•Universal Forward/Back Buttons: Move back and forth through Web pages, documents, presentations, and more.

•Right-Handed Comfort Grip: Sculpted shape is contoured to your hand for a natural fit.

Short summary description Logitech Cordless Click! Plus Optical mouse RF Wireless:
This short summary of the Logitech Cordless Click! Plus Optical mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Click! Plus Optical Mouse, RF Wireless

Long summary description Logitech Cordless Click! Plus Optical mouse RF Wireless:
This is an auto-generated long summary of Logitech Cordless Click! Plus Optical mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Click! Plus Optical Mouse. Device interface: RF Wireless

Mouse
Device interface *
RF Wireless
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatibility
PC
Compatible operating systems
Microsoft Windows 98, 2000, Me, XP; Macintosh OS X+
Brand Image Article code product Stock Price from
Logitech Cordless Mini Optical NB silver mouse RF Wireless Logitech Cordless Mini Optical NB silver mouse RF Wireless
(show image)
931396-0914 Cordless Mini Optical Mouse NB silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook silver mouse RF Wireless Optical Logitech V200 Cordless Notebook silver mouse RF Wireless Optical
(show image)
931379-0914 V200 Cordless Notebook Mouse silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook blue mouse RF Wireless Optical Logitech V200 Cordless Notebook blue mouse RF Wireless Optical
(show image)
931409-0914 V200 Cordless Notebook Mouse blue 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical - Silver mouse RF Wireless Logitech Cordless Optical - Silver mouse RF Wireless
(show image)
953702-0600 R95 Cordless Optical Mouse - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MediaPlay Cordless - Red mouse RF Wireless Optical Logitech MediaPlay Cordless - Red mouse RF Wireless Optical
(show image)
931279-0914 MediaPlay Cordless Mouse - Red 0.00
(excl. VAT)
0 (incl. VAT)