location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1716 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1716
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1716 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4344180107781 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN CS1716 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One USB console controls 16 computers.
  • - Daisy chain up to 31 additional units - Control up to 512 computers from a single console.
  • - Multiplatform support: compatible with all operation platforms PC (Windows,Linux and most others), Mac and Sun.
  • - Supports multimedia USB keyboards (PC, Mac and Sun).
  • - Firmware upgrades to all the chained KVM switches at the same time via thedaisy chain cable.
  • - Buzzer On/Off via hotkey and OSD.
  • - Broadcast Mode: Operations simultaneously performed on all selected computers, software installation and upgrading, system wide shutdown....etc.
  • - Auto-sensing of station's position on daisy chained installations–no need for manual DIP switch setting - front panel LED indicates station's position.
  • - Computer selection via hotkeys and OSD.
  • - Superior video quality-up to 2048 x 1536; DDC2B.
  • - ATEN USB ASIC inside.
  • - Rack mountable in 19" system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux, Mac, Sun and FreeBSD.
  • - For more information about KVMs which can connect to CS1716, see Compatible KVM Table.
Long product name ATEN CS1716 KVM switch Black :
The short editorial description of ATEN CS1716 KVM switch Black

16-Port USB KVM Switch
More>>>
ATEN CS1716 KVM switch Black:
The official marketing text of ATEN CS1716 KVM switch Black as supplied by the manufacturer

CS1716 is a KVM Switch with built-in USB. It can control 16 computers with USB ports via the USB. Moreover, it allows connections of up to 512 servers for central control via a built-in daisy chain port.

20050224110022005.jpg

Short summary description ATEN CS1716 KVM switch Black:
This short summary of the ATEN CS1716 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1716, 2048 x 1536 pixels, 6 W, Black

Long summary description ATEN CS1716 KVM switch Black:
This is an auto-generated long summary of ATEN CS1716 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1716. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, LED indicators: Power, Yes. Power consumption (typical): 6 W. Weight: 9.48 lbs (4.3 kg)

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
USB 2.0 ports quantity
2
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product color *
Black
LED indicators
Power, Yes
Power
Power consumption (typical)
6 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
9.48 lbs (4.3 kg)
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
6.06 x 17 x 1.77" (154 x 432 x 45 mm)
Ports quantity
16
Brand Image Article code product Stock Price from
ATEN CS1708I KVM switch Black ATEN CS1708I KVM switch Black
(show image)
DCP3005 CS1708I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)