Canon logo

Canon PC1210D 600 x 600 DPI 12 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125541
Info modified on:
21 Oct 2022, 10:14:07
Long product name Canon PC1210D 600 x 600 DPI 12 ppm:

SMARTBASE PC1210D 12PPM PAR USB 600DPI

Canon PC1210D 600 x 600 DPI 12 ppm:

The Digital Personal Copier All-In-One SmartBase PC1210D gives users more functions within less space. It combines a flatbed b/w digital copier and a laser printer into one compact machine.

Digital B&W personal copier and laser printer all-in-one
Laser copy quality
High print resolution
All-in-one cartridge
CAPT printing system
Network Printing with Optional Network Adapter

CopierWith no warm-up time, the PC1210D can instantly copy up to 12 cpm at a high 1200 x 600 dpi (enhanced) copy resolution.
Digital copying ensures that speed is not the only benefit. It ensures documents of professional quality, while the memory copying function allows the PC1210D to scan originals just once and then copy up to 99 pages. It is even possible to use 2 on 1 copying, whereby two originals are scanned and then copied onto one A4 page. In addition, the valuable electronic collating function simplifies business procedures still further, by sorting documents directly after copying.

Printer
Canon laser printers deliver the professional b/w quality documents that today's working environment requires. The PC1210D can print up to 12 ppm, at a professional print resolution of up to 2400 x 600 dpi (enhanced). And it can be used in a Network environment with the optional Network Adapter.

All-in-one cartridge
No need to change the toner or replace parts. Canon PC1210D combines the three most essential components into one unique all-in-one cartridge: toner, drum and cleaner unit. Quick, clean and easy to replace, your copies stay clean, and superb results can be achieved over and over again with virtually no need for maintenance of your copier.

Short summary description Canon PC1210D 600 x 600 DPI 12 ppm:

Canon PC1210D, 600 x 600 DPI

Long summary description Canon PC1210D 600 x 600 DPI 12 ppm:

Canon PC1210D. Maximum resolution: 600 x 600 DPI

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.