location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP370
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9016A016 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Color printing
  • - 4800 x 1200 DPI
  • - A4 18 ppm
  • - Color copying Color scanning
  • - 17.6 lbs (8 kg)
Long product name Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm :
The short editorial description of Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm

SmartBase MP370 A4 Digital Photo All-in-One 4800 x 1200 dpi, 18 ppm mono, 12 ppm colour, USB
More>>>
Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm:
The official marketing text of Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm as supplied by the manufacturer

Easy direct photo printing, delivering professional quality images Enjoy fast and easy home photo printing, without the need for a PC. Providing high quality prints, using either camera direct printing or card direct printing with a convenient photo index sheet.
-Digital Photo All-in-One
-Professional photo quality
-Advanced MicroFine Droplet Technology™
-Camera & Card direct printing
-Easy Photo Index Sheet
-Borderless printing/copying
-Fast print/copy speed
-USB 2.0 Hi-Speed interface

Short summary description Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm:
This short summary of the Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase MP370, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm:
This is an auto-generated long summary of Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm based on the first three specs of the first five spec groups.

Canon SmartBase MP370. Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
12 cpm
Maximum copy speed (black, A4)
18 cpm
Maximum copy speed (color, A4)
12 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Design
Market positioning *
Home & office
Weight & dimensions
Weight
17.6 lbs (8 kg)
Other features
Dimensions (WxDxH)
17.9 x 21.5 x 11.3" (454 x 547 x 286 mm)
Print quality (color, best quality)
4800 DPI
Power supply
47 W
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:56
Uk has collected 2 expert reviews for Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 06:58:56
An all-in-one device thats far from dull.
0%
Brand Image Article code product Stock Price from
Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm
(show image)
9016A032 MP370 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm
(show image)
9014A032 MP360 0.00
(excl. VAT)
0 (incl. VAT)