location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketMouse Max Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1500144
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - RF Wireless 39.4" (1 m)
  • - Buttons quantity: 3
Guarantee: 5 Year Warranty
Long product name Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI :
The short editorial description of Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI

PocketMouse Max Wireles
More>>>
Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI:
The official marketing text of Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI as supplied by the manufacturer

- Mid sized 3 button optical wireless mouse for comfort on the move
- Mini USB receiver is perfect on the move.
- Includes an extension cable for use back at base
- DiamondEye optical technolgy for unmatched acceleration and control
- Compatible with Windows 95, 98, ME, 2000 or XP
- 3 Programmable buttons
- USB and PS/2

Short summary description Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI:
This short summary of the Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PocketMouse Max Wireless, Optical, RF Wireless, 800 DPI

Long summary description Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of Kensington PocketMouse Max Wireless mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

Kensington PocketMouse Max Wireless. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Mouse
Buttons quantity *
3
Ergonomics
Wireless range
39.4" (1 m)
Other features
Special features
DiamondEye optical technolgy
Compatible operating systems
Windows 95, 98, ME, 2000, XP