Kensington logo

Kensington PocketMouse 2.0 Wireless mouse IrDA Optical 400 DPI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216960
Info modified on:
04 Apr 2019, 04:28:42
Guarantee:
5 year warranty.
Long product name Kensington PocketMouse 2.0 Wireless mouse IrDA Optical 400 DPI:

PocketMouse 2.0 Wireless

Kensington PocketMouse 2.0 Wireless mouse IrDA Optical 400 DPI:

- 1m Wireless radio frequency range
- Over 1000 individual wireless id's to allow multi-user environment's
- DiamondEye optical technology for unmatched acceleration
- Compatible with Windows 95, 98, ME, 2000 or XP
- 4 Programmable buttons
- USB and PS/2.

Short summary description Kensington PocketMouse 2.0 Wireless mouse IrDA Optical 400 DPI:

Kensington PocketMouse 2.0 Wireless, Optical, IrDA, 400 DPI

Long summary description Kensington PocketMouse 2.0 Wireless mouse IrDA Optical 400 DPI:

Kensington PocketMouse 2.0 Wireless. Movement detection technology: Optical, Device interface: IrDA, Movement resolution: 400 DPI, Buttons quantity: 4

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.