D-Link logo

D-Link DPS-500 power supply unit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137078
Info modified on:
20 Dec 2023, 16:50:15
End of life date:
01 Dec 2016
Guarantee:
1 year
Long product name D-Link DPS-500 power supply unit:

140 Watt RPSU Redundant Power Supply Unit

D-Link DPS-500 power supply unit:

The tandem of D-Link’s new Enterprise Gigabit switches and DPS Series of Modular Redundant Power Supplies (RPSU) enables today’s business networks with unmatched flexibility, performance, scalability, and availability.
The modular design of the DPS Series of RPSUs enables companies to selectively and cost effectively deploy higher availability configurations precisely when and where they are needed most. When paired with a supported D-Link switch, the DPS-200, and DPS-500 provide uninterrupted fail-over, in the unlikely event of a mechanical power supply failure. The system integration between D-Link’s Managed Layer 2 switches, Layer 3 switches, and RPSU system, provide customers with the fundamental building blocks to create economical and scalable networks without having to sacrifice network performance and availability.

Features:
• Modular Design
• Flexible 1 to 1 Sparing Options
• Provides Immediate Fail-Over

Short summary description D-Link DPS-500 power supply unit:

D-Link DPS-500, UL and/or CSA, 0 - 40 °C, -25 - 55 °C, 20 - 80%, 2.2 lbs (1 kg), 6.59 x 7.36 x 1.74" (167.3 x 187 x 44.3 mm)

Long summary description D-Link DPS-500 power supply unit:

D-Link DPS-500. Safety: UL and/or CSA. Weight: 2.2 lbs (1 kg). Dimensions (WxDxH): 6.59 x 7.36 x 1.74" (167.3 x 187 x 44.3 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.