location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1901AUST not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1901AUST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1901AUST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340598
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:56:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1901AUST not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends DisplayPort signals with superior video quality over a single Cat 5e/6/6a cable or ATEN 2L-2910 Cat 6 cable
  • - • 4K up to 40 m
  • - • 1080p up to 70 m
  • - Built-in PoH (Power over HDBaseT) function – the VE1901AUST receives power supply from the HDBaseT output port
  • - DisplayPort (Deep Color, 4K); HDCP compliant
  • - Designed to mount in a 1-gang junction box with US wall plate
  • - Supports RS-232 channel transmission
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Share function – the VE1901AUST can remotely switch source when connecting to a compatible receiver, e.g., VP1421
  • - LED indication of device status
  • - Built-in 8KV / 15KV ESD protection
  • - DC power and PoH for power redundancy
  • - Plug-and-play
Long product name ATEN VE1901AUST not categorized :
The short editorial description of ATEN VE1901AUST not categorized

DisplayPort HDBaseT-Lite Transmitter with US Wall Plate / PoH
More>>>
ATEN VE1901AUST not categorized:
The official marketing text of ATEN VE1901AUST not categorized as supplied by the manufacturer

The ATEN VE1901AUST DisplayPort HDBaseT-Lite transmitter delivers 4K signals up to 40 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable, ensuring users to stabilize DisplayPort signal transmission with support of Deep Color and embedded HD lossless audio formats. During high-quality video transmission, the transmitter can resist signal interference with the equipped HDBaseT Anti-jamming technology and offer a reliable signal extension.

The VE1901AUST can be easily mounted in a 1-gang junction box with US wall plate, concealing bulky cable setups and presenting the needed information in sight. In addition, with built-in PoH (Power over HDBaseT) function, the VE1901AUST receives power supply from a connected PoH PSE (Power Source Equipment) supported receiver and streamlines complex power line deployment.

With the share function, the VE1901AUST can remotely switch source when connecting to a compatible receiver, e.g., VP1421, bringing users for more convenient AV extension. This compact transmitter provides a neat and simple installation on walls or tables, enabling users to elegantly immerse their AV applications into any environment. Therefore, the VE1901AUST is ideal for use in meeting rooms, digital educational environments or any application requiring stable high-quality transmission and effortless installation.

Short summary description ATEN VE1901AUST not categorized:
This short summary of the ATEN VE1901AUST not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE1901AUST

Long summary description ATEN VE1901AUST not categorized:
This is an auto-generated long summary of ATEN VE1901AUST not categorized based on the first three specs of the first five spec groups.

ATEN VE1901AUST

Brand Image Article code product Stock Price from
ATEN VE2812PR not categorized ATEN VE2812PR not categorized
(show image)
VE2812PR VE2812PR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)