location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS724T Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS724T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TEU show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS724T Managed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
Long product name NETGEAR GS724T Managed :
The short editorial description of NETGEAR GS724T Managed

24 Ports Fast Ethernet (10/100) Rack Mountable Network Switch
More>>>
NETGEAR GS724T Managed:
The official marketing text of NETGEAR GS724T Managed as supplied by the manufacturer

The GS716T and GS724T Smart Gigabit switches are ideal for growing business networks who wish to benefit from network management without the cost and complexity of a managed network.

Gigabit & Fiber Connectivity

The GS716T and GS724T switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (10/100 Mbps) and Gigabit (10/100/1000 Mpbs) devices. These unmanaged, rackmountable network switches feature 16 or 24 Gigabit Ethernet ports, each capable of powering 2000 Mbps of data throughput in full duplex mode. The GS716T and GS724T also feature two hot-swappable Small Form-factor Pluggable (SFP) GBIC Slots for optional SFP Modules to provide private bandwidth for PCs, servers, hubs, or a secure, long-distance uplink connection. All 16 or 24 ports provide automatic speed and duplex sensing, plus Auto Uplink™ technology to adjust for straight-through or crossover cables and make the right connection.

Smart Management

NETGEAR's GS716T and GS724T Smart Switches offer network management features for the price of an unmanaged switch. These network management features include: performance monitoring, port configuration, VLAN for traffic control, port trunking for increased bandwidth, and Class of Service (CoS) for traffic prioritisation.

Ease of Use

Shipped ready to use straight out of the box, the GS716T and GS724T deliver switching that's easy to set up and use via an intuitive Web-browser interface. LEDs located on the front panal make switch status easy to observe and troubleshooting easy to accomplish.

Short summary description NETGEAR GS724T Managed:
This short summary of the NETGEAR GS724T Managed data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS724T, Managed, Full duplex

Long summary description NETGEAR GS724T Managed:
This is an auto-generated long summary of NETGEAR GS724T Managed based on the first three specs of the first five spec groups.

NETGEAR GS724T. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.5 MB
Security
DHCP features
DHCP client
Design
Stackable *
No
Performance
Mean time between failures (MTBF)
59524 h
Power
Power consumption (typical)
40 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
1.69 x 17.3 x 10.2" (43 x 440 x 260 mm)
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
0 - 95%
Brand Image Article code product Stock Price from
NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE)
(show image)
FS726TPNA FS726TPNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports
(show image)
FS750T2NA ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch
(show image)
GSM7248 ProSafe™ 48 Port Gigabit L2 Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
(show image)
FS726TUK ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
(show image)
FS726T-UK ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS752TS ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
(show image)
FS726TP ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)