APC AP4423A user manual
(2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee:
-
Long product name APC AP4423A Automatic Transfer Switch (ATS)
:
1U, 16A, 230V, 50/60Hz, 2 IEC 309 IN, 8 C13, 1 C19 OUT, 432x236x44 mm, 3.74 kg
The short editorial description of APC AP4423A Automatic Transfer Switch (ATS)
1U, 16A, 230V, 50/60Hz, 2 IEC 309 IN, 8 C13, 1 C19 OUT, 432x236x44 mm, 3.74 kg
More>>>
Short summary description APC AP4423A Automatic Transfer Switch (ATS):
This short summary of the APC AP4423A Automatic Transfer Switch (ATS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC AP4423A, Rackmount, 1U, 9 AC outlet(s), Black
Long summary description APC AP4423A Automatic Transfer Switch (ATS):
This is an auto-generated long summary of APC AP4423A Automatic Transfer Switch (ATS) based on the first three specs of the first five spec groups.
APC AP4423A. Input operation voltage (min): 207 V, Input operation voltage (max): 253 V, AC input frequency: 50 - 60 Hz. Form factor: Rackmount, Rack capacity: 1U, Product color: Black. AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Width: 17" (432 mm), Depth: 9.29" (236 mm), Height: 1.73" (44 mm). Package width: 23.6" (600 mm), Package depth: 14" (356 mm), Package height: 4.49" (114 mm)