location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 79448 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keystone Module RJ45 CAT 6A, STP, Slim-Line
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79448
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849794483
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2023 19:06:14
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 79448 keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45 jack socket with robust zinc-alloy housing for a perfect transmission of electrical or optical signals
  • - LAN jack socket with STP shield for interference-free signal transmission
  • - Commonly used in laboratories, workshops, home entertainment and network installations
  • - RJ45 jack socket for installation in Keystone patch panels with 24 ports and Ethernet wall sockets
  • - Suitable for 10 Gigabit Ethernet applications and Power over Ethernet (PoE+) according to IEEE 802.3at
  • - RJ45 socket for termination with CAT 6A cables
  • - RJ45 connections are TIA 568A/B colour-coded
Long product name Goobay 79448 keystone module :
The short editorial description of Goobay 79448 keystone module

Keystone Module RJ45 CAT 6A, STP, Slim-Line
More>>>
Short summary description Goobay 79448 keystone module:
This short summary of the Goobay 79448 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 79448, Flat, Silver, RJ-45, IDC, Female, 10GBase-T

Long summary description Goobay 79448 keystone module:
This is an auto-generated long summary of Goobay 79448 keystone module based on the first three specs of the first five spec groups.

Goobay 79448. Construction type: Flat, Product color: Silver, Connector 1: RJ-45. Width: 0.579" (14.7 mm), Depth: 1.36" (34.5 mm), Height: 0.846" (21.5 mm). Package type: Polybag. Quantity per pack: 1 pc(s)