Brother logo

Brother HL-5070N A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82429
Info modified on:
07 Mar 2024, 15:34:52
Long product name Brother HL-5070N A4:

Laser Printers: HL-5070NLT Monochroom16ppm 2400dpi PCL6 A4 NL 16 mb + 2 extra lades

Brother HL-5070N A4:

If your office needs a network printer that's big on features but compact in size, the Brother HL-5070N provides the perfect solution.

It comes with 10/100Base TX Ethernet connectivity as standard, so adding it to your network is not a problem. It features a print resolution of up to 2400 x 600 dpi, can output up to 16 pages per minute, and the software has been optimised to make it compatible with a wide range of computing environments.

Combine all these easy-to-use features together, and it's simple to understand why the HL-5070N is the big printer for the small office.

Also available is the LT-5000 lower paper tray (sold separately) which is ideal for busier offices, or users that have to print on to different paper stocks.
Print speed up to 16ppm
2400 x 600dpi (HQ 1200) resolution
250 sheet universal paper cassette, 50 sheet multi-purpose tray
Optional 250 sheet lower tray
16MB standard memory, expandable up to 144MB
USB 2.0 and Parallel ports as standard
10BaseT and 10/100BaseTX Ethernet connectivity
PCL Printer Driver for Windows® 95/98/Me/NT 4.0/2000/ XP
Mac™ OS 8.6-9.2, OSX 10.1 or later
DOS & Linux compatible
Easy replacement, long life supplies
Energy Star Compliant

Short summary description Brother HL-5070N A4:

Brother HL-5070N, A4, 16 ppm

Long summary description Brother HL-5070N A4:

Brother HL-5070N. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.